EN
  • EN
  • DE

LT3042HMSE#TRPBF

Part No LT3042HMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 200MA 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001345-LT3042HMSE#TRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Output Configuration Positive
Output Type Adjustable
PSRR 117dB ~ 56dB (120Hz ~ 10MHz)
Current - Output 200mA
Control Features Current Limit, Enable, Power Good
Ultra Librarian 3D Model Ultra Librarian LT3042HMSE#TRPBF CAD Model

Description

The LT3042HMSE#TRPBF is a high-performance linear regulator from Analog Devices Inc., designed to cater to the demanding needs of RF and sensitive analog circuits. This state-of-the-art regulator offers an ultra-low noise operation and high power supply rejection ratio (PSRR), making it an ideal choice for applications where power integrity is critical.

Key Features

  • Ultra-Low Noise Output: With an output noise as low as 0.8µVRMS (10Hz to 100kHz), the LT3042 ensures that sensitive RF and analog circuits have a clean power supply, minimizing phase noise and jitter in oscillators and reference circuits.
  • High PSRR: It boasts a high PSRR of 79dB at 1MHz, providing excellent rejection of supply noise and transients, ensuring a stable output even with a noisy or fluctuating input supply.
  • Wide Input Voltage Range: The device operates from a 1.8V to 20V input supply range, offering flexibility for various system voltages and the ability to handle supply spikes.
  • Programmable Current Limit: The LT3042HMSE#TRPBF features an internal current limit that can be programmed with a single resistor, providing additional protection for the regulator and the load.
  • Fast Transient Response: The linear regulator provides a fast transient response, which is crucial for maintaining output stability during quick changes in load current.
  • Thermal Protection: It includes internal thermal shutdown to protect the device under over-temperature conditions.

Applications

With its exceptional performance, the LT3042HMSE#TRPBF is well-suited for a wide range of applications, including:

  • RF and Mixed Signal Systems
  • PLLs, Oscillators, and Clock Distribution Circuits
  • Medical Equipment
  • Precision Instrumentation
  • High-Speed/High-Precision Data Converters
  • Automotive Infotainment and Telematics

As part of Analog Devices Inc.'s commitment to high-quality components, the LT3042HMSE#TRPBF is designed to meet the rigorous demands of today's sophisticated electronic systems, ensuring reliable performance in even the most challenging environments.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6103 $50.4927
22+ $4.6033 $101.2726
34+ $4.4595 $151.6230
47+ $4.3156 $202.8332
60+ $4.1718 $250.3080
81+ $3.7402 $302.9562
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess