EN
  • EN
  • DE

LT3060ITS8-3.3#TRMPBF

Part No LT3060ITS8-3.3#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 3.3V 100MA TSOT23-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 41 Weeks
Features Linear Voltage Regulator IC 1 Output
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LT3060
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT3060ITS8-3.3#TRMPBFDKR, LT3060ITS8-3.3#TRMPBFTR, LT3060ITS8-3.3#TRMPBFCT, LT3060ITS8-3.3#TRMPBF-ND
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878629-LT3060ITS8-3.3#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT3060ITS8-3.3#TRMPBF CAD Model

Description

LT3060ITS8-3.3#TRMPBF - Low Dropout Linear Regulator from Analog Devices Inc.

The LT3060ITS8-3.3#TRMPBF is a high-performance, low dropout linear regulator (LDO) that offers optimal power management solutions for a wide range of applications. Manufactured by Analog Devices Inc., a company renowned for its precision engineering and innovative designs, this regulator delivers a fixed output voltage of 3.3V, which is ideal for powering sensitive electronic circuits that require a stable and precise voltage source.

One of the key features of the LT3060ITS8-3.3#TRMPBF is its low dropout voltage, which ensures efficient operation even when the input voltage is very close to the output voltage. This makes it an excellent choice for battery-powered devices, where maximizing battery life is crucial. Additionally, it has a low quiescent current of only 30μA, which further enhances its suitability for portable and battery-operated equipment by reducing the overall power consumption when the device is in standby mode.

The LT3060ITS8-3.3#TRMPBF is designed to handle an output current of up to 45mA, making it a reliable option for small to medium power requirements. It also features over-temperature and over-current protection, safeguarding your devices against potential damage caused by abnormal operating conditions. The regulator's thermal performance is optimized with a thermal shutdown mechanism that activates to prevent overheating.

This LDO is available in a compact TSOT-23 package, which is not only space-saving but also allows for efficient heat dissipation. The small footprint of the LT3060ITS8-3.3#TRMPBF makes it an excellent choice for space-constrained applications such as wearable technology, portable medical devices, and wireless sensors.

With its robust design and reliable performance, the LT3060ITS8-3.3#TRMPBF from Analog Devices Inc. stands out as a superior power management component. It provides designers with a versatile and efficient solution for a multitude of low-power applications where maintaining a consistent voltage is essential for the performance and longevity of the end product.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess