EN
  • EN
  • DE

LT3062MPMS8E#PBF

Part No LT3062MPMS8E#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 200MA 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001235-LT3062MPMS8E#PBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear
Package Tube
Product Status Active
Base Product Number LT3062
Operating Temperature -55°C ~ 150°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSOP-EP
Control Features Soft Start
Ultra Librarian 3D Model Ultra Librarian LT3062MPMS8E#PBF CAD Model

Description

Product Overview

The LT3062MPMS8E#PBF is a high-quality, micropower, low-dropout voltage linear regulator from Analog Devices Inc. This advanced component is specifically designed to provide precision, low noise, and high-efficiency power management solutions for a wide range of applications.

Key Features

  • Adjustable Output: The LT3062MPMS8E#PBF offers an adjustable output voltage from 1.2V to 20V, which can be set with just two external resistors. This feature provides design flexibility, allowing it to be used in various applications that require different voltage levels.
  • Low Dropout Voltage: The device has a low dropout voltage of only 300mV at 200mA, ensuring efficient operation even when the input voltage is close to the output voltage, thus maximizing battery life in portable applications.
  • Low Quiescent Current: It has an ultra-low quiescent current of 30µA (operating) and 3µA in shutdown, making it an excellent choice for battery-powered and energy-sensitive applications.
  • High Output Voltage Accuracy: The regulator provides high output voltage accuracy, which is essential for sensitive electronic circuits requiring a stable power supply.
  • Thermal Protection: It includes internal thermal limit protection, which safeguards the device and the overall system from overheating.
  • Stable with Low ESR Ceramic Capacitors: The LT3062MPMS8E#PBF remains stable with ceramic output capacitors, which are smaller, more reliable, and have a longer lifespan compared to tantalum capacitors.

Applications

The versatile nature of the LT3062MPMS8E#PBF makes it suitable for a variety of applications, including:

  • Portable and battery-powered equipment
  • Automotive power supplies
  • Industrial supplies
  • Medical devices
  • Low noise instrumentation

Package and Reliability

The device is offered in an MSOP-8 package, which is compact and suitable for space-constrained applications. The part number LT3062MPMS8E#PBF indicates that it is designed to meet the performance requirements in extended and industrial temperature ranges, ensuring reliability in challenging environments.

With its robust feature set, the LT3062MPMS8E#PBF from Analog Devices Inc. is an excellent choice for designers looking for a high-performance voltage regulator that combines flexibility, efficiency, and precision.

You May Also Be Interested in

Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess