EN
  • EN
  • DE

LT3070EUFD-1#TRPBF

Part No LT3070EUFD-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 0.8V 5A 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Linear Voltage Regulator IC Positive Programmable 1 Output 5A 28-QFN (4x5)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 28-WFQFN Exposed Pad
Case / Package 28-QFN (4x5)
Family Name LT3070
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878658-LT3070EUFD-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3070EUFD-1#TRPBF CAD Model

Description

Product Overview: LT3070EUFD-1#TRPBF

The LT3070EUFD-1#TRPBF is a state-of-the-art low dropout linear regulator (LDO) from Analog Devices Inc., designed to deliver high performance in voltage regulation for sensitive electronic applications. This component is highly sought after for its exceptional features, including ultra-low noise output, fast transient response, and high power supply rejection ratio (PSRR).

Key Features

  • Output Voltage Range: The LT3070 is capable of providing an adjustable output voltage from 0.8V to 2V, which can be set with external resistors, catering to a wide range of applications that require precise voltage levels.
  • High Current Capability: It offers an impressive output current of up to 5A, making it suitable for high current demands in both portable and stationary devices.
  • Low Noise: With an ultra-low output noise of only 16µVRMS over a 10Hz to 100kHz bandwidth, this LDO is ideal for noise-sensitive applications such as precision instrumentation, RF supply, and audio equipment.
  • Excellent PSRR: The LT3070 boasts a high PSRR of 75dB at 1kHz, ensuring stable output voltage even with variations in the input supply.
  • Fast Transient Response: The device's fast transient response helps maintain a steady output voltage during quick changes in load, which is crucial for maintaining the performance of sensitive circuits.
  • Thermal Performance: Housed in a 24-lead 4mm × 5mm QFN package, the LT3070 provides excellent thermal performance, ensuring reliability across its operating temperature range.

Applications

The LT3070EUFD-1#TRPBF is versatile and can be used in various applications, including:

  • High-end audio equipment
  • Precision data acquisition systems
  • Medical devices
  • Telecommunications infrastructure
  • Industrial controls

Quality and Reliability

As with all Analog Devices Inc. products, the LT3070EUFD-1#TRPBF is manufactured to the highest quality standards, ensuring reliability and performance consistency. This LDO is also RoHS compliant and meets the necessary environmental and safety standards, making it a responsible choice for both commercial and industrial markets.

For engineers and designers looking for a robust power solution, the LT3070EUFD-1#TRPBF offers the perfect blend of power capability, precision, and low-noise operation, making it an essential component in the design of high-performance electronic systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1455 $53.8915
30+ $3.4014 $102.0420
46+ $3.2951 $151.5746
63+ $3.1888 $200.8944
82+ $3.0825 $252.7650
109+ $2.7637 $301.2433
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,157 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess