EN
  • EN
  • DE

LT3072IUFF#TRPBF

Part No LT3072IUFF#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 2.5A 36QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203706-LT3072IUFF#TRPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Package Tape & Reel (TR)
Product Status Active
Output Configuration Positive
Output Type Adjustable
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Reverse Polarity
Package / Case 36-WFQFN Exposed Pad
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian LT3072IUFF#TRPBF CAD Model

Description

Product Overview: LT3072IUFF#TRPBF from Analog Devices Inc.

The LT3072IUFF#TRPBF is a cutting-edge, dual-channel, ultra-low dropout linear regulator designed and manufactured by Analog Devices Inc. This high-performance component delivers exceptional regulation and noise performance for sensitive applications, making it an ideal choice for precision instrumentation, data acquisition systems, and high-end audio equipment.

Key Features:

  • Output Voltage Range: The LT3072IUFF#TRPBF offers a wide output voltage range, providing the flexibility needed to cater to a variety of circuit requirements.
  • Low Dropout Voltage: Its ultra-low dropout voltage ensures efficient operation even at low input-to-output differentials, thus maintaining stability and performance.
  • High Output Current: Capable of delivering a substantial output current, this regulator can support demanding applications that require a robust power supply.
  • Low Noise Output: With its low noise characteristics, the LT3072IUFF#TRPBF is particularly suitable for noise-sensitive applications where maintaining signal integrity is paramount.
  • Thermal Protection: The device includes thermal protection features that safeguard it against overheating, ensuring reliability and longevity even under high load conditions.

Applications:

The versatility of the LT3072IUFF#TRPBF allows it to be used in a wide array of applications. It is especially beneficial in scenarios that require precise voltage regulation and low noise, such as:

  • Medical Equipment
  • Test and Measurement Instruments
  • Telecommunications Infrastructure
  • High-End Audio Equipment
  • Automotive Electronics

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to quality, and the LT3072IUFF#TRPBF is no exception. Manufactured to the highest standards, this regulator promises excellent performance and durability. The device is available in a compact, surface-mount package that is suitable for space-constrained applications while offering ease of integration into existing designs.

Ordering Information:

The LT3072IUFF#TRPBF comes in tape and reel packaging, facilitating efficient assembly for high-volume production. For purchasing and further information, customers can contact Analog Devices Inc. or their authorized distributors.

You May Also Be Interested in

Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess