EN
  • EN
  • DE

LT3434IFE#PBF

Part No LT3434IFE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description 4.3-V to 60-V, 3-A, step down converter with 300-µA standby IQ and +/-0.53% Vref accuracy 8-SO PowerPAD -40 to 150
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Frequency 200 kHz
Height 950 µm
Lead Free Yes
Length 5.1 mm
Max Input Voltage 60 V
Maximum Operating Temperature 125 °C
Max Output Current 6 A
Max Output Voltage 55.2 V
Min Input Voltage 3 V
Min Operating Temperature -40 °C
Min Output Voltage 1.25 V
Number of Outputs 1
Number of Pins 16
Output Configuration Positive
Output Current 3 A
Output Type Adjustable
Output Voltage 54 V
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000
Switching Frequency 200 kHz
Synchronous Rectifier No
Width 4.5 mm
Win Source Part Number 1071622-LT3434IFE#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3434IFE#PBF CAD Model

Description

Analog Devices Inc. introduces the LT3434IFE#PBF, a high-performance step-down switching regulator designed for power management applications. This robust component is a versatile solution for a wide array of electronic devices, providing efficient voltage regulation and outstanding thermal performance.

Key Features

  • Voltage Range: The LT3434IFE#PBF operates with an input voltage range of 4V to 60V, making it suitable for a variety of supply voltages in industrial and automotive applications.
  • Output Voltage: It can deliver a regulated output voltage as low as 1.25V, allowing for flexibility in powering low-voltage electronics.
  • Current Capability: This device is capable of delivering up to 3A of continuous output current, ensuring reliable performance for high-power applications.
  • Efficiency: With its high efficiency, the LT3434IFE#PBF minimizes power loss and heat generation, thereby extending the life of the product it powers.
  • Protection Features: It includes a range of protection features such as over-temperature protection, over-current protection, and short-circuit protection, enhancing the safety and reliability of the overall system.
  • Thermal Performance: The component comes in a thermally enhanced TSSOP-16 package, providing excellent heat dissipation and ensuring stable operation even under high power or high ambient temperature conditions.

Applications

The LT3434IFE#PBF is ideal for a variety of applications, including:

  • Automotive electronics
  • Industrial control systems
  • Telecommunications equipment
  • Portable devices
  • Power supplies

Quality and Reliability

As with all Analog Devices Inc. products, the LT3434IFE#PBF is manufactured to the highest quality standards, ensuring reliability and performance in the most demanding conditions. It provides the perfect combination of power, protection, and performance, making it a top choice for designers seeking a superior power management solution.

You May Also Be Interested in

Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess