EN
  • EN
  • DE

LT3495EDDB#TRMPBF

Part No LT3495EDDB#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Micropower 650mA (|sw) Low Noise Boost Converter with Output Disconnect in 2 x 3 DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package DFN EP
Max Operating Temperature 125 °C
Min Input Voltage 2.3 V
Min Operating Temperature -40 °C
Number of Outputs 1
Number of Pins 10
Output Current 650 mA
Output Type Adjustable
Output Voltage 40 V
RoHS Compliant
Schedule B 8542390000, 8542390000
Synchronous Rectifier No
Win Source Part Number 1176565-LT3495EDDB#TRMPBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3495EDDB#TRMPBF CAD Model

Description

Product Overview: LT3495EDDB#TRMPBF

The LT3495EDDB#TRMPBF is a cutting-edge, integrated step-up DC/DC converter designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This compact and efficient component is specifically tailored for driving LEDs and is an ideal solution for portable lighting and display backlighting applications.

Key Features

  • Integrated Schottky Diode: The LT3495 incorporates an internal 40V, 350mA switch with an integrated Schottky diode, which simplifies design and saves board space.
  • Wide Input Voltage Range: It operates from an input voltage range of 2.5V to 16V, accommodating a variety of power sources, from single-cell Li-Ion batteries to multi-cell battery configurations and wall adapters.
  • Adjustable Output Voltage: The output voltage is adjustable up to 34V, which is suitable for series LED configurations, ensuring consistent brightness and performance.
  • High Efficiency: The LT3495EDDB#TRMPBF is designed for high efficiency, with a typical application efficiency of over 80%, which helps in reducing power consumption and heat generation.
  • True Color PWM Dimming: It offers true color PWM dimming, which delivers constant LED color with deep dimming capability, enhancing the user experience in display backlighting applications.

Applications

The LT3495EDDB#TRMPBF is versatile and can be used in a variety of applications, including:

  • LED Backlighting for LCD Displays
  • Portable Lighting
  • General Purpose LED Illumination
  • Automotive and Avionic Lighting

Package and Reliability

Offered in a low profile (1mm) 6-pin DFN package, the LT3495EDDB#TRMPBF is designed for space-constrained applications. The product is RoHS compliant and is designed to meet the rigorous standards of Analog Devices Inc., ensuring reliability and performance across a wide range of environmental conditions.

Conclusion

With its integrated features, high efficiency, and versatile application range, the LT3495EDDB#TRMPBF from Analog Devices Inc. is an excellent choice for designers looking to implement a reliable and powerful LED driver solution in their next project.

You May Also Be Interested in

Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8389 $54.7112
16+ $6.4060 $102.4960
25+ $6.1896 $154.7400
35+ $5.7568 $201.4880
46+ $5.5403 $254.8538
57+ $5.3239 $303.4623
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,120 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess