EN
  • EN
  • DE

LT3640EFE

Part No LT3640EFE
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.1/1.3A 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Switching Regulator IC Positive Adjustable 0.6V, 1.265V 2 Output 1.1A, 1.3A 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Analog Devices Inc.
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 28-TSSOP-EP
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924178-LT3640EFE
Ultra Librarian 3D Model Ultra Librarian LT3640EFE CAD Model

Description

LT3640EFE - Integrated Step-Down Regulator from Analog Devices Inc.

The LT3640EFE is a high-performance, integrated step-down switching regulator from Analog Devices Inc., designed to meet the needs of a wide range of applications requiring efficient power conversion. This versatile device is housed in a robust 16-lead TSSOP package with an exposed pad for enhanced thermal performance, making it an excellent choice for space-constrained and thermally demanding environments.

Key Features:

  • Wide Input Voltage Range: The LT3640EFE operates from an input voltage range of 4V to 36V, accommodating a variety of supply sources, including automotive batteries and industrial supplies.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to VIN, allowing for flexibility in design and compatibility with a broad spectrum of downstream components.
  • High Efficiency: With a switch operating frequency up to 2MHz, the LT3640EFE achieves high efficiency, reducing power loss and improving overall system performance.
  • Low Shutdown Current: The device features an ultra-low shutdown current of less than 1μA, which is ideal for battery-powered applications where power conservation is critical.
  • Robust Protection Features: The LT3640EFE includes overvoltage protection, overcurrent protection, and thermal shutdown, ensuring reliable operation under adverse conditions.

Applications:

The LT3640EFE is well-suited for a variety of applications, including but not limited to:

  • Automotive and Industrial Power Systems
  • Telecommunications Infrastructure
  • Portable Electronic Devices
  • Power Supplies for FPGAs, DSPs, and Microcontrollers

Conclusion:

The LT3640EFE from Analog Devices Inc. is a powerful, compact, and versatile step-down regulator that offers designers a comprehensive solution for efficient power management. With its wide input voltage range, adjustable output, and robust protection features, this regulator is well-equipped to handle the demands of various applications, ensuring reliable performance in even the most challenging environments.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.5827 $61.7481
6+ $16.8884 $101.3304
10+ $16.3606 $163.6060
13+ $15.8329 $205.8277
17+ $15.3051 $260.1867
22+ $13.7218 $301.8796
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 325 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess