EN
  • EN
  • DE

MCP1702-1802E/TO

Part No MCP1702-1802E/TO
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 250 mA Low Quiescent Current LDO Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Bulk
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 13.2V
Output Voltage 1.8V
Output Current 200mA
Operating Supply Current 5μA
PSRR 44dB (100Hz)
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Package TO-92-3
Win Source Part Number 1220936-MCP1702-1802E/TO
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name MCP1702
Introduction Date September 27, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MCP1702-1802E/TO CAD Model

Description

Microchip Technology MCP1702-1802E/TO Voltage Regulator

The MCP1702-1802E/TO is a highly efficient, low dropout voltage regulator designed by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This compact electronic component offers a stable and reliable power supply, making it an essential part of various electronic applications ranging from battery-powered devices to microcontroller power management systems.

With an output voltage of 1.8V, the MCP1702-1802E/TO can deliver up to 250mA of current, catering to the needs of low-power consumption devices while maintaining a low dropout voltage. This feature ensures that the voltage regulator continues to provide a stable output even when the supply voltage is very close to the output voltage, which is particularly beneficial for battery-operated devices where maximizing battery life is crucial.

The device comes in a TO-92 package, a widely used through-hole mounting package that is known for its ease of integration into various circuit designs. The MCP1702-1802E/TO is characterized by its low quiescent current of about 2 µA when the device is in shutdown mode, which is a testament to its power-saving capabilities. Moreover, its operational temperature range spans from -40°C to +125°C, allowing it to perform reliably in a broad spectrum of environmental conditions.

Additional features of the MCP1702-1802E/TO include short-circuit protection and thermal overload protection, which safeguard the device and the system it powers from potential damage due to excessive current or overheating. The voltage regulator also boasts a high PSRR (Power Supply Rejection Ratio), which means it can maintain a stable output despite variations in the input voltage, making it a robust choice for sensitive applications.

Overall, the MCP1702-1802E/TO is an excellent choice for designers looking for a dependable, low-power voltage regulator with the added benefits of protection features and a wide operating temperature range. Whether it's for consumer electronics, portable devices, or industrial applications, this Microchip Technology component is engineered to deliver consistent performance and extend the life of your product.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5191 $51.9100
235+ $0.4259 $100.0865
365+ $0.4126 $150.5990
505+ $0.3993 $201.6465
650+ $0.3860 $250.9000
870+ $0.3461 $301.1070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess