EN
  • EN
  • DE

LT3976IMSE#TRPBF

Part No LT3976IMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 5A 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Buck Switching Regulator IC Positive Adjustable 1.197V 1 Output 5A 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 16-MSOP-EP
Family Name LT3976
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878790-LT3976IMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3976IMSE#TRPBF CAD Model

Description

Product Overview

The LT3976IMSE#TRPBF is a high-performance DC/DC converter integrated circuit from Analog Devices Inc., designed to meet the rigorous demands of various power supply applications. This versatile component is a staple in the electronics industry, known for its reliability, efficiency, and advanced features.

Key Features

  • Wide Input Voltage Range: The LT3976IMSE#TRPBF operates over a broad input voltage range from 4.3V to 40V, making it suitable for a variety of input sources, including automotive batteries and industrial supplies.
  • Adjustable Output Voltage: Users can set the output voltage from 1.2V to as high as the input voltage, allowing for a wide range of output configurations and flexibility in design.
  • High Efficiency: The device employs a synchronous rectification topology, which results in high efficiency and reduced heat generation, crucial for energy-sensitive applications.
  • Low Ripple: It boasts excellent transient response and low output ripple, ensuring a stable and clean power supply to sensitive electronic circuits.
  • Robust Protection Features: The LT3976IMSE#TRPBF includes overvoltage, overcurrent, and overtemperature protection, safeguarding both the power supply and the load from various fault conditions.

Applications

This DC/DC converter is ideal for a range of applications, including:

  • Automotive and transportation systems
  • Industrial control and automation equipment
  • Telecommunications infrastructure
  • Portable and battery-operated devices

Product Specifications

Encased in a compact MSOP-16 package, the LT3976IMSE#TRPBF is designed to occupy minimal board space while delivering robust performance. The component is also available in a tape and reel package, facilitating efficient assembly for high-volume production environments.

Conclusion

The LT3976IMSE#TRPBF from Analog Devices Inc. is a testament to the company's commitment to producing high-quality power management solutions. With its versatile input voltage range, adjustable output, and comprehensive protection features, this DC/DC converter stands out as an excellent choice for designers seeking a reliable and efficient power supply component.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8411 $54.2055
12+ $8.8953 $106.7436
18+ $8.6173 $155.1114
24+ $8.3394 $200.1456
32+ $8.0614 $257.9648
42+ $7.2274 $303.5508
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess