EN
  • EN
  • DE

LT3980IMSE#TRPBF

Part No LT3980IMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 2A 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.6V
Voltage - Input (Max) 58V
Voltage - Output (Min/Fixed) 0.79V
Voltage - Output (Max) 57.42V
Current - Output 2A
Frequency - Switching 225kHz ~ 2.25MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 16-MSOP-EP
Base Product Number LT3980
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 878792-LT3980IMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3980IMSE#TRPBF CAD Model

Description

The LT3980IMSE#TRPBF is a robust and efficient DC/DC converter from Analog Devices Inc., designed to deliver reliable performance for a wide range of applications. This component is part of the LT3980 series, which is known for its ability to maintain stability and functionality even under challenging conditions.

Key Features

  • Input Voltage Range: The converter operates over a wide input voltage range from 4.3V to 38V, making it versatile for various power supply configurations.
  • Output Voltage: It provides an adjustable output voltage from 0.8V to 24V, allowing for customization to meet specific requirements of the target application.
  • Current Capability: The device can deliver up to 2A of continuous output current, ensuring sufficient power for demanding loads.
  • High Efficiency: With its high-efficiency design, the LT3980IMSE#TRPBF minimizes power loss and heat generation, which is crucial for maintaining the longevity of electronic systems.
  • Thermal Performance: Encased in a thermally efficient MSOP-16 package, the product is designed to dissipate heat effectively, enhancing its performance in high-temperature environments.
  • Frequency: It features a fixed frequency, current mode operation with a frequency of 2MHz, allowing for a smaller external inductor and capacitors, thus reducing the overall solution footprint.
  • Protection Features: The converter includes built-in features such as overvoltage protection, overcurrent protection, and thermal shutdown, safeguarding the device and the system against fault conditions.

Applications

The LT3980IMSE#TRPBF is suitable for a range of applications, including but not limited to:

  • Automotive and industrial power systems
  • Telecommunications and networking equipment
  • Portable and battery-powered devices
  • Point-of-load applications

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the LT3980IMSE#TRPBF is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability. The product is available in a tape and reel package, making it suitable for automated assembly processes and large-scale production.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6078 $52.8624
19+ $5.4218 $103.0142
29+ $5.2524 $152.3196
40+ $5.0830 $203.3200
51+ $4.9135 $250.5885
69+ $4.4052 $303.9588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,180 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess