EN
  • EN
  • DE

LT3988HMSE#PBF

Part No LT3988HMSE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A DL 16MSOP  /  Buck Switching Regulator IC Positive Adjustable 0.75V 2 Output 1A 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Min) 4.1V
Voltage - Input (Max) 60V
Voltage - Output (Min/Fixed) 0.75V
Voltage - Output (Max) 59.4V
Current - Output 1A
Frequency - Switching 250kHz ~ 2.15MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 16-MSOP-EP
Base Product Number LT3988
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LT3988HMSEPBF,-2735-LT3988HMSE#PBF
Standard Package 37
Win Source Part Number 1202414-LT3988HMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LT3988HMSE#PBF CAD Model

Description

The LT3988HMSE#PBF is a cutting-edge, dual step-down switching regulator integrated circuit (IC) designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This product is engineered to provide efficient power management solutions for a wide range of applications, including automotive, industrial, and portable devices.

Key Features:

  • Wide Input Voltage Range: The LT3988HMSE#PBF operates with an input voltage range of 3.6V to 36V, making it versatile for various supply voltages and capable of withstanding voltage surges that are common in automotive and industrial environments.
  • Dual Channel Output: This regulator features two independent output channels that can deliver up to 2A of continuous output current each, allowing for simultaneous power supply to multiple devices or systems.
  • High Efficiency: With its high-efficiency design, the LT3988HMSE#PBF minimizes power loss during conversion, thereby reducing heat generation and improving system reliability.
  • Adjustable Frequency: The switching frequency is adjustable from 250kHz to 2.2MHz, enabling designers to optimize the balance between efficiency and external component size.
  • Thermal Performance: It comes in a thermally enhanced MSOP-16 package, which provides excellent thermal performance and is suitable for high-temperature environments.
  • Robust Protection Features: The device includes overvoltage protection, overcurrent protection, and thermal shutdown, ensuring the safety and durability of the end application.

Applications:

  • Automotive Electronics
  • Industrial Power Supplies
  • Portable Devices
  • Distributed Power Systems
  • Telecommunications Infrastructure

The LT3988HMSE#PBF by Analog Devices Inc. is designed to meet the stringent requirements of modern electronic systems, providing a reliable and efficient power management solution. Its robust feature set and flexible design options make it an excellent choice for designers looking to optimize their power supply architecture while ensuring performance and reliability.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.5326 $52.5978
7+ $14.3857 $100.6999
11+ $13.9362 $153.2982
15+ $13.4866 $202.2990
20+ $13.0371 $260.7420
26+ $11.6884 $303.8984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 234 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess