EN
  • EN
  • DE

LT3999EDD#TRPBF

Part No LT3999EDD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG PUSH-PULL ADJ 1A 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Push-Pull Switching Regulator IC Positive, Isolation Capable Adjustable - 1 Output 1A 10-WFDFN Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 10-WFDFN Exposed Pad
Case / Package 10-DFN (3x3)
Family Name LT3999
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT3999EDD#TRPBFTR, LT3999EDD#TRPBFCT, LT3999EDD#TRPBF-ND, LT3999EDD#TRPBFDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878800-LT3999EDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3999EDD#TRPBF CAD Model

Description

Product Overview: LT3999EDD#TRPBF from Analog Devices Inc.

The LT3999EDD#TRPBF is a versatile and robust monolithic push-pull DC/DC transformer driver with a wide input voltage range, designed and manufactured by Analog Devices Inc. This integrated circuit is engineered to simplify the design of isolated power supplies by integrating key functions into a compact package, making it an ideal choice for a variety of applications requiring efficient power conversion and isolation.

Key Features

  • Wide Input Voltage Range: The device can operate effectively with an input voltage range from 2.7V to 36V, making it flexible for use in applications with varying power supply requirements.
  • Integrated Boost Diode: The LT3999EDD#TRPBF includes an integrated boost diode which helps to reduce the external component count and simplifies the overall design process.
  • Adjustable Switching Frequency: With a switching frequency that can be adjusted between 100kHz and 1MHz, designers have the flexibility to optimize the transformer size and efficiency.
  • Low Shutdown Current: The shutdown feature ensures minimal power consumption when the device is not in active operation, with a shutdown current of under 1µA.

Applications

The LT3999EDD#TRPBF is suitable for a broad range of applications, including but not limited to:

  • Isolated Telecom Power Supplies
  • Industrial Control Systems
  • Medical Equipment
  • Isolated Automotive Power Supplies
  • Power over Ethernet (PoE) Applications

Package and Reliability

Housed in a compact 12-lead (3mm x 3mm) DFN package, the LT3999EDD#TRPBF is designed for space-constrained applications. The device is also available in a thermally enhanced MSOP package. With a temperature range of -40°C to +125°C, it is built to operate reliably in harsh environments.

The LT3999EDD#TRPBF by Analog Devices Inc. represents a blend of performance, integration, and reliability, making it a smart choice for designers looking to create efficient and reliable isolated DC/DC power supplies.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8317 $59.3268
9+ $12.1696 $109.5264
13+ $11.7893 $153.2609
18+ $11.4090 $205.3620
23+ $11.0287 $253.6601
31+ $9.8878 $306.5218
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,587 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess