EN
  • EN
  • DE
  • IT

LT4356IDE-2#PBF

Part No LT4356IDE-2#PBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC SURGE STOPPER 12-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Voltage - Clamping 27V Adj
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting Type Surface Mount
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (4x3)
Voltage - Working 4 ~ 80V
Base Product Number LT4356
Standard Package 91 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 878818-LT4356IDE-2#PBF
Ultra Librarian 3D Model Ultra Librarian LT4356IDE-2#PBF CAD Model

Description

Product Overview: LT4356IDE-2#PBF

The LT4356IDE-2#PBF is a robust surge stopper from Analog Devices Inc., designed to protect sensitive electronic components from high voltage spikes and surges that can occur in a variety of applications. This device is engineered to safeguard low voltage systems against transient overvoltage events, such as those caused by load dump in vehicles, lightning strikes, and power supply faults.

The LT4356IDE-2#PBF operates by controlling an external N-channel MOSFET to act as a variable resistor during transient conditions, thus regulating the output voltage to a safe level. When the input voltage exceeds the overvoltage lockout (OVLO) threshold, the device limits the gate voltage of the MOSFET, thereby clamping the output voltage to a safe level. Additionally, it features an under voltage lockout (UVLO) function that ensures the device operates only when the input voltage is within a specified range, preventing potential malfunctions during low input conditions.

This robust device is capable of withstanding temporary overvoltage events up to 100V and can operate continuously with input voltages up to 60V, making it a versatile solution for automotive, industrial, and avionic systems, among others. The LT4356IDE-2#PBF also includes a fault output indicator that signals when the input voltage is out of the desired range, providing diagnostic feedback to the system.

The product comes in a compact 12-lead DFN (4mm x 3mm) package with a lead-free finish, ensuring compliance with RoHS directives and making it suitable for space-constrained applications. Its robust design includes overcurrent protection with adjustable threshold and delay, which helps prevent damage to the MOSFET and the protected load during prolonged overvoltage conditions.

With its ability to seamlessly integrate into existing circuit designs and provide reliable protection against voltage transients, the LT4356IDE-2#PBF is an ideal choice for designers looking to enhance the durability and reliability of their power supply systems.

Note: For further technical details, reference the full datasheet provided by Analog Devices Inc., which includes comprehensive specifications, application circuits, and safety information.

You May Also Be Interested in

Bourns Inc.
SURGE SUPP TBU 300MA 250V SMD
Lowest to $2.8032
Texas Instruments
IC DIODE INTERFACE PROT 16SSOP
Lowest to $93.2331
Analog Devices Inc.
IC SURGE STOPPER HV 12-DFN
Need more? Email Us
Analog Devices Inc.
IC REG OVP W/LATCHOFF 12DFN
Lowest to $9.0738
Semtech Corporation
PCLAMP 1-LINE 7.6V 50A(8/20US) S
Need more? Email Us
Analog Devices Inc.
IC REG OVP W/LATCHOFF 10-MSOP
Lowest to $8.8012
Texas Instruments
33V PRECISION SURGE PROTECTION
Lowest to $0.4747
Analog Devices Inc.
IC SURGE STOPPER ADJ 16-SOIC
Lowest to $9.5927
Texas Instruments
UNIDIR PRECISION SURGE DIODE
Lowest to $0.2838

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2557 $57.0228
8+ $13.3534 $106.8272
12+ $12.9023 $154.8276
17+ $12.0000 $204.0000
22+ $11.5489 $254.0758
28+ $11.0978 $310.7384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,020 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess