EN
  • EN
  • DE
  • IT

LT4363HS-2#PBF

Part No LT4363HS-2#PBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC SURGE STOPPER HV 16-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Voltage - Working 4 ~ 80V
Base Product Number LT4363
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 878825-LT4363HS-2#PBF
Ultra Librarian 3D Model Ultra Librarian LT4363HS-2#PBF CAD Model

Description

Product Overview: LT4363HS-2#PBF from Analog Devices Inc.

The LT4363HS-2#PBF is a high-performance surge stopper designed by Analog Devices Inc. to provide robust protection against high voltage transients and surges. This device ensures the safety and reliability of sensitive electronic components by limiting the output during overvoltage events, such as load dump in vehicles or power supply overvoltages in industrial systems.

Constructed with state-of-the-art technology, the LT4363HS-2#PBF is housed in a compact, thermally efficient HSOP package, making it an ideal choice for space-constrained applications. The surge stopper operates over a wide input voltage range, ensuring compatibility with a variety of power systems and making it a versatile solution for diverse applications.

Key Features:

  • Wide Operating Voltage Range: The device can handle a wide range of input voltages, providing flexibility in different power environments.
  • Overvoltage Protection: It offers robust overvoltage protection, safeguarding electronics from potentially damaging voltage spikes.
  • Adjustable Output Clamp: Users can set the desired output voltage clamp level, tailoring the protection to specific circuit requirements.
  • Fast Response Time: The LT4363HS-2#PBF reacts quickly to overvoltage conditions, minimizing the risk of damage to downstream components.
  • High Temperature Operation: With its ability to operate at high temperatures, it is suitable for harsh environments.

Applications:

  • Automotive Electronics
  • Industrial Power Supplies
  • Avionics and Military Systems
  • Telecommunications Infrastructure

The LT4363HS-2#PBF from Analog Devices Inc. represents a blend of performance, durability, and versatility. Its ability to protect against severe voltage transients and to operate under extreme conditions makes it an essential component for any system requiring reliable surge protection. Whether used in automotive, industrial, or high-reliability applications, the LT4363HS-2#PBF ensures that your electronics remain safe and operational under the toughest conditions.

You May Also Be Interested in

Analog Devices Inc.
IC REG OVP W/LATCHOFF 10-MSOP
Lowest to $8.8012
Texas Instruments
IC DIODE INTERFACE PROT 16SSOP
Lowest to $93.2331
Analog Devices Inc.
IC SURGE STOPPER W/DIODE 14DFN
Lowest to $13.0491
Texas Instruments
33V PRECISION SURGE PROTECTION C
Lowest to $0.2780
Texas Instruments
TPD8S300ARUKR USB TYPEC
Lowest to $1.0028
Texas Instruments
IC UNIDIR PRECISION SURGE DIODE
Lowest to $0.5031
Bourns Inc.
SURGE SUPP TBU 300MA 250V SMD
Lowest to $2.8032
Analog Devices Inc.
IC SURGE STOPPER HV 16-SOIC
Lowest to $58.1654
Maxim Integrated
IC OVP/OCP ADJ PROTECT 14TSSOP
Lowest to $14.2548

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4076 $58.8532
17+ $6.8985 $117.2745
26+ $6.6830 $173.7580
35+ $6.4674 $226.3590
45+ $6.2518 $281.3310
60+ $5.6052 $336.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess