EN
  • EN
  • DE

LT6370HS8E#TRPBF

Part No LT6370HS8E#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INST AMP 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001483-LT6370HS8E#TRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Series LT®
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Amplifier Type Instrumentation
-3db Bandwidth 19 kHz
Current - Input Bias 100 pA
Voltage - Input Offset 15 mV
Ultra Librarian 3D Model Ultra Librarian LT6370HS8E#TRPBF CAD Model

Description

Product Overview: LT6370HS8E#TRPBF

The LT6370HS8E#TRPBF is a high-performance, precision instrumentation amplifier from Analog Devices Inc., designed to offer a perfect blend of accuracy and ease of use in a compact package. This advanced amplifier is part of the LT6370 product line, renowned for its exceptional precision and versatility in a wide range of applications, including industrial, medical, and measurement systems.

Key Features

  • High Precision: The LT6370HS8E#TRPBF boasts excellent linearity and low noise, ensuring accurate signal amplification with minimal distortion.
  • Low Offset Voltage: With a very low input offset voltage, this device greatly reduces measurement errors, making it ideal for high-precision applications.
  • Wide Supply Range: It operates on a wide supply voltage range, accommodating various application requirements without the need for additional power components.
  • High Common-Mode Rejection Ratio (CMRR): The amplifier features a high CMRR, which is essential for applications that require the suppression of unwanted signals and noise.
  • Robust Temperature Performance: The device maintains its performance across a wide temperature range, ensuring reliable operation in environments with temperature fluctuations.
  • Flexible Configuration: Users can configure the gain settings with external resistors, providing flexibility to match the amplifier's performance with the specific needs of the application.

Applications

  • Industrial Control Systems
  • Data Acquisition Systems
  • Medical Instrumentation
  • Precision Sensor Interfaces
  • Automated Test Equipment

The LT6370HS8E#TRPBF is housed in a compact HS8E package, ensuring it can be easily integrated into space-constrained designs. Its robust design and reliable performance make it an excellent choice for engineers seeking a high-quality instrumentation amplifier. Whether for a complex medical device or a precision measurement tool, the LT6370HS8E#TRPBF from Analog Devices Inc. is engineered to deliver consistent, accurate results.

For detailed specifications, application notes, and additional resources, visit the Analog Devices Inc. website or consult the LT6370 product family datasheets.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.1531 $60.9186
14+ $8.3308 $116.6312
22+ $8.0704 $177.5488
30+ $7.8101 $234.3030
39+ $7.5498 $294.4422
52+ $6.7688 $351.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess