EN
  • EN
  • DE

LT6654AMPS6-2.5#TRMPBF

Part No LT6654AMPS6-2.5#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.05% TSOT23-6  /  Series Voltage Reference IC Fixed 2.5V V ±0.05% 10 mA TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Analog Devices Inc.
Package Tape & Reel
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 10 mA
Tolerance ±0.05%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 1.5ppmp-p
Noise - 10Hz to 10kHz 2ppmrms
Voltage - Input 3V ~ 36V
Current - Supply 600µA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number LT6654
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LT6654AMPS6-2.5#TRMPBFDKR-ND,-2735-LT6654AMPS6-2.5#TRMPBFCT,LT6654AMPS6-2.5#TRMPBFCT,505-LT6654AMPS6-2.5#TRMPBFDKR,LT6654AMPS6-2.5#TRMPBFDKR,LT6654AMPS6-2.5#TRMPBFCT-ND,505-LT6654AMPS6-2.5#TRMPBFTR,-2735-LT6654AMPS6-2.5#TRMPBFTR,LT6654AMPS6-2.5#TRMPBFTR-ND,505-LT6654AMPS6-2.5#TRMPBFCT,LT6654AMPS6-2.5#TRMPBFTR,LT6654AMPS6-2.5#TRMPBF-ND,-2735-LT6654AMPS6-2.5#TRMPBFDKR
Standard Package 500
Win Source Part Number 1171881-LT6654AMPS6-2.5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT6654AMPS6-2.5#TRMPBF CAD Model

Description

LT6654AMPS6-2.5#TRMPBF - Precision Voltage Reference

The LT6654AMPS6-2.5#TRMPBF is a high-precision, low-noise, series voltage reference from Analog Devices Inc. This robust product is designed to maintain stable output voltage over a wide range of operating conditions, including changes in temperature, load conditions, and supply voltages. Its notable stability and accuracy make it an ideal choice for precision applications in measurement, control systems, and high-resolution converters.

Key Features

  • Output Voltage: Fixed 2.5V with excellent accuracy and stability.
  • Low Noise: Offers a low noise output, which is crucial for sensitive electronics and precision instrumentation.
  • Low Temperature Coefficient: Features a low temperature coefficient, ensuring the output voltage remains consistent across a wide temperature range.
  • Long-Term Stability: Provides excellent long-term stability, a critical parameter for high-endurance applications.
  • Wide Operating Range: Capable of operating over a broad supply voltage range, accommodating various application requirements.
  • Package: Available in a compact SOT-23 package, making it suitable for space-constrained applications.

Applications

Suitable for a diverse array of applications, the LT6654AMPS6-2.5#TRMPBF is particularly well-suited for:

  • Precision data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Portable instrumentation
  • Medical devices
  • Automotive electronics

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT6654AMPS6-2.5#TRMPBF is no exception. It is manufactured to meet high standards, ensuring reliability and performance in critical systems. The device is also available in a tape and reel package (denoted by the 'TR' in the part number), which facilitates automated manufacturing processes.

Whether you're designing a sophisticated measurement system or looking to enhance the performance of your electronics, the LT6654AMPS6-2.5#TRMPBF provides the precision and stability you need in a compact, power-efficient package.

You May Also Be Interested in

Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4205 $56.5230
13+ $7.7297 $100.4861
21+ $7.4881 $157.2501
28+ $7.2466 $202.9048
36+ $7.0050 $252.1800
48+ $6.2804 $301.4592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess