EN
  • EN
  • DE

LT6654BHS6-1.25#TRPBF

Part No LT6654BHS6-1.25#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 41 Weeks
Features Voltage Reference IC V 10 mA
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LT6654
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LT6654BHS6-1.25#TRPBFDKR, 505-LT6654BHS6-1.25#TRPBFTR, LT6654BHS6-1.25#TRPBF-ND, 505-LT6654BHS6-1.25#TRPBFCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878918-LT6654BHS6-1.25#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT6654BHS6-1.25#TRPBF CAD Model

Description

Analog Devices Inc. presents the LT6654BHS6-1.25#TRPBF Voltage Reference

The LT6654BHS6-1.25#TRPBF is a high-precision, low-noise, low-drift voltage reference from Analog Devices Inc., designed to provide a stable and accurate reference voltage for high-performance analog circuits. This device is well-suited for applications requiring a precise reference voltage, such as data conversion systems, precision measurement instruments, and industrial control systems.

Key Features

  • Stable Output Voltage: The LT6654BHS6-1.25#TRPBF offers a fixed 1.25V output voltage, which is maintained with high accuracy over temperature, load, and time.
  • Low Drift and Noise: With a low temperature drift and minimal output noise, this voltage reference ensures reliable performance in sensitive applications where stability is critical.
  • Long-Term Stability: The device exhibits excellent long-term stability, minimizing drift over the life of the product and reducing the need for recalibration.
  • Wide Operating Temperature Range: It operates across a broad temperature range, making it suitable for both commercial and industrial environments.
  • Compact Package: Housed in a small SOT-23 package, the LT6654BHS6-1.25#TRPBF is ideal for space-constrained applications.

Applications

  • Precision Data Converters
  • Portable Test Instruments
  • Medical Devices
  • Automotive Electronics
  • Industrial Control Systems

The LT6654BHS6-1.25#TRPBF is a testament to Analog Devices Inc.'s commitment to providing high-quality components that enhance the performance and reliability of electronic systems. Its precision and stability make it a trusted source for reference voltage in a multitude of critical applications. Whether you're designing a sophisticated measurement device or a robust industrial control system, the LT6654BHS6-1.25#TRPBF is an excellent choice for ensuring consistent, accurate performance.

For more information, datasheets, and technical support, visit the Analog Devices Inc. website or contact their customer support team. The LT6654BHS6-1.25#TRPBF is available for order and can be shipped promptly to meet the demands of fast-paced production schedules.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4931 $56.9586
13+ $7.7892 $101.2596
20+ $7.5458 $150.9160
28+ $7.3024 $204.4672
36+ $7.0590 $254.1240
48+ $6.3287 $303.7776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess