EN
  • EN
  • DE

LT6656ACDC-3#TRPBF

Part No LT6656ACDC-3#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% 6DFN  /  Series Voltage Reference IC Fixed 3V V ±0.1% 5 mA 6-DFN (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 3V
Current - Output 5 mA
Tolerance ±0.1%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 30ppmp-p
Voltage - Input 3.5V ~ 18V
Current - Supply 1.5µA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 6-WFDFN Exposed Pad
Supplier Device Package 6-DFN (2x2)
Base Product Number LT6656
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1071803-LT6656ACDC-3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT6656ACDC-3#TRPBF CAD Model

Description

Product Overview: LT6656ACDC-3#TRPBF

The LT6656ACDC-3#TRPBF is a high-precision, low-power voltage reference manufactured by Analog Devices Inc., a leader in high-performance analog technology. This component is designed to offer a stable and precise reference voltage for various applications, including precision measurement, data acquisition systems, and industrial controls.

Key Features

  • Stability and Precision: The LT6656ACDC-3#TRPBF provides a fixed 3.0V output with outstanding precision. Its low drift and low noise characteristics ensure a stable voltage reference over time and under varying conditions, making it an ideal choice for critical applications where accuracy is paramount.
  • Low Power Consumption: This device operates with a very low quiescent current, making it suitable for battery-powered and energy-sensitive applications. Its power efficiency does not compromise its performance, ensuring reliable operation without draining your power sources.
  • Wide Operating Temperature Range: The LT6656ACDC-3#TRPBF is designed to function across a broad temperature range, maintaining its performance characteristics in both commercial and industrial environments.
  • Long-Term Stability: With excellent long-term stability, this voltage reference minimizes drift over time, reducing the need for recalibration and maintenance in systems where it is deployed.
  • Small Package: The compact size of the LT6656ACDC-3#TRPBF allows for its integration into space-constrained applications without sacrificing performance.

Applications

  • Precision Data Converters
  • Portable Instrumentation
  • Medical Devices
  • Automotive Electronics
  • Industrial Process Control Systems

The LT6656ACDC-3#TRPBF is available in a small surface-mount package and is characterized for operation from -40°C to 125°C, accommodating a diverse range of applications and environments. Its robust design and reliable performance make it an excellent choice for engineers and designers looking to incorporate a stable voltage reference into their systems. Analog Devices Inc. ensures that this product meets stringent quality standards, providing a dependable component that enhances the accuracy and longevity of your electronic designs.

You May Also Be Interested in

Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess