EN
  • EN
  • DE

LT6656AIS6-4.096#TRMPBF

Part No LT6656AIS6-4.096#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.05% TSOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Series Voltage Reference IC Fixed 4.096V V ±0.05% TSOT-23-6
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SOT-23-6 Thin, TSOT-23-6
Case / Package TSOT-23-6
Family Name LT6656
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT6656AIS6-4.096#TRMPBFDKR, LT6656AIS6-4.096#TRMPBF-ND, LT6656AIS6-4.096#TRMPBFCT, LT6656AIS6-4.096#TRMPBFTR
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924310-LT6656AIS6-4.096#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT6656AIS6-4.096#TRMPBF CAD Model

Description

Product Overview: LT6656AIS6-4.096#TRMPBF

Analog Devices Inc. introduces the LT6656AIS6-4.096#TRMPBF, a high-precision, low-power voltage reference chip that offers a fixed 4.096V output. This product is part of the LT6656 series, known for its stability and accuracy, making it an excellent choice for high-performance data converters, portable instrumentation, and industrial control systems.

Key Features

  • Output Voltage: Fixed 4.096V, which is commonly used as a reference for 12-bit or 16-bit ADCs and DACs, providing a wide dynamic range for measurement and control systems.
  • High Accuracy: Initial accuracy is tightly controlled, ensuring precise voltage regulation for sensitive applications.
  • Low Temperature Drift: Exhibits minimal deviation across a wide temperature range, maintaining consistent performance in varying environmental conditions.
  • Low Dropout Voltage: Capable of maintaining output accuracy even with minimal difference between input and output voltages, making it suitable for battery-powered devices.
  • Long-Term Stability: Demonstrates excellent long-term voltage stability, a critical attribute for maintaining system calibration over time.
  • Supply Range: Operates with a supply voltage range that accommodates common system power rails.
  • Power Consumption: Features low quiescent current, which is ideal for power-sensitive applications.
  • Package: Available in a compact SOT-23 package, which is conducive to space-constrained applications.

Applications

The LT6656AIS6-4.096#TRMPBF is versatile and can be used in a variety of applications, including:

  • Precision data acquisition systems
  • Battery-powered equipment
  • Industrial and process control
  • Automotive electronics
  • Medical devices

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LT6656AIS6-4.096#TRMPBF is no exception. It is designed to meet stringent specifications and undergoes rigorous testing to ensure it meets the high standards expected by industry professionals.

Ordering Information

The product is available in tape and reel packaging, denoted by the suffix 'TRMPBF', which facilitates automated assembly processes for high-volume production. For detailed ordering and shipping information, customers should consult the Analog Devices Inc. datasheet or contact their sales representative.

You May Also Be Interested in

Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0344 $56.1376
9+ $11.5154 $103.6386
14+ $11.1556 $156.1784
19+ $10.7957 $205.1183
24+ $10.4359 $250.4616
33+ $9.3563 $308.7579
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,160 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess