EN
  • EN
  • DE

LT6657AHMS8-2.5#TRPBF

Part No LT6657AHMS8-2.5#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201718-LT6657AHMS8-2.5#TRPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Reference
Package Tape & Reel (TR) Cut Tape (CT)ce
Product Status Active
Reference Type Series
Output Type Fixed
Temperature Coefficient 1.5ppm/°C
Noise - 0.1Hz to 10Hz 0.5ppmp-p
Noise - 10Hz to 10kHz 0.8ppmrms
Voltage - Input 3V ~ 40V
Ultra Librarian 3D Model Ultra Librarian LT6657AHMS8-2.5#TRPBF CAD Model

Description

Product Overview

The LT6657AHMS8-2.5#TRPBF is a high-precision, low-noise, buffered reference voltage source from Analog Devices Inc., designed to offer both accuracy and stability for demanding applications. Encased in an MSOP-8 package, this device is a robust solution for systems requiring a precise reference voltage.

Key Features

  • Output Voltage: This device provides a fixed 2.5V output, which is ideal for a wide range of applications, including A/D and D/A converters, portable instrumentation, and medical devices.
  • High Accuracy: The LT6657 series boasts excellent accuracy, with minimal deviation over time, temperature, and varying input voltages, ensuring reliable performance in critical applications.
  • Low Temperature Coefficient: With a low temperature coefficient, the LT6657AHMS8-2.5#TRPBF guarantees stable output across a wide temperature range, making it well-suited for environments with varying temperatures.
  • Low Noise: It features low output noise, which is crucial for sensitive electronic equipment, reducing the risk of signal interference and ensuring high-quality performance.
  • Long-Term Stability: Designed for long-term reliability, this voltage reference maintains its accuracy over time, which is essential for precision applications.
  • Supply Voltage Range: The device operates over a wide supply voltage range, providing design flexibility and compatibility with various system voltages.
  • Package: The MSOP-8 package is compact and suitable for space-constrained applications while providing excellent thermal performance.

Applications

The LT6657AHMS8-2.5#TRPBF is versatile and can be used in a multitude of applications, including:

  • Precision data acquisition systems
  • High-resolution converters
  • Industrial control systems
  • Automotive electronics
  • Medical and healthcare equipment
  • Portable instrumentation

With its combination of high precision, low noise, and long-term stability, the LT6657AHMS8-2.5#TRPBF from Analog Devices Inc. is an excellent choice for ensuring the integrity of analog signals in complex electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.8839 $59.6517
7+ $16.3150 $114.2050
10+ $15.8051 $158.0510
14+ $15.2953 $214.1342
17+ $14.7854 $251.3518
23+ $13.2559 $304.8857
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess