EN
  • EN
  • DE

LT6658AIMSE-3.3#PBF

Part No LT6658AIMSE-3.3#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 6V 0.05% 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203391-LT6658AIMSE-3.3#PBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Reference
Package Tube
Product Status Active
Reference Type Series, Dual
Output Type Adjustable (Fixed)
Voltage - Input 4.5V ~ 36V
Current - Supply 3mA
Operating Temperature -40°C ~ 85°C (TJ)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian LT6658AIMSE-3.3#PBF CAD Model

Description

Product Overview: LT6658AIMSE-3.3#PBF

The LT6658AIMSE-3.3#PBF is a high-precision, dual-output reference voltage source from Analog Devices Inc., designed to offer both excellent stability and low noise performance for demanding applications. This advanced product combines the functionalities of a voltage reference with a regulator, providing two buffered outputs in a single device. Engineered for versatility, the LT6658AIMSE-3.3#PBF is ideal for mixed-signal systems, data conversion, and high-resolution measurements.

Key Features

  • Dual Output: Two stable and accurate 3.3V outputs that can source and sink current, making it suitable for a variety of applications.
  • High Precision: Offers an initial accuracy of 0.05% and a temperature coefficient of 2ppm/°C, ensuring reliable performance across a wide temperature range.
  • Low Noise: Designed to have a low noise output, which is critical for sensitive electronics and precision measurement equipment.
  • Wide Operating Range: Capable of operating over a supply range of 3.8V to 20V, providing flexibility in system design.
  • Power Supply Rejection: Excellent PSRR (Power Supply Rejection Ratio) characteristics, minimizing the effect of supply voltage variations on the output voltage.

Applications

  • Data Conversion Systems
  • High-Resolution A/D and D/A Converters
  • Medical and Test Equipment
  • Automotive Electronics
  • Portable and Battery-Powered Devices

Product Specifications

The LT6658AIMSE-3.3#PBF is available in a 10-lead MSOP package, which is compact and suitable for space-constrained applications. It also features a shutdown mode that reduces the quiescent current to conserve power when the device is not in use. This product is designed for robustness and reliability, meeting the stringent requirements of industrial and automotive standards.

With its combination of precision, low noise, and dual-output functionality, the LT6658AIMSE-3.3#PBF from Analog Devices Inc. stands out as a versatile solution for engineers looking to enhance the performance of their power management systems.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1740 $55.8700
11+ $9.1684 $100.8524
17+ $8.8819 $150.9923
24+ $8.5954 $206.2896
31+ $8.3089 $257.5759
41+ $7.4493 $305.4213
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess