EN
  • EN
  • DE

LT6660JCDC-3.3#TRMPBF

Part No LT6660JCDC-3.3#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description LT6660 - Tiny Micropower Precision Series References in 2mm x 2mm DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DFN
Maximum Operating Temperature 70 °C
Max Output Voltage 3.3 V
Min Operating Temperature 0 °C
Min Output Voltage 3.3 V
Mount Surface Mount
Number of Channels 1
Number of Pins 3
Operating Supply Current 220 µA
Output Current 20 mA
Output Type Fixed
Output Voltage 3.3 V
Packaging Tape and Reel
Quiescent Current 180 µA
Reference Type Series
RoHS Compliant
Temperature Coefficient 20 ppm/°C
Tolerance 0.4 %
Win Source Part Number 1071811-LT6660JCDC-3.3#TRMPBF
Categories PMIC - Voltage Reference
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT6660JCDC-3.3#TRMPBF CAD Model

Description

Product Overview: LT6660JCDC-3.3#TRMPBF

The LT6660JCDC-3.3#TRMPBF is a high-performance, low dropout voltage reference from Analog Devices Inc., designed to provide precision voltage regulation with minimal power consumption. This voltage reference is part of the LT6660 series, which is renowned for its stability and accuracy in critical applications where voltage precision is paramount.

Key Features

  • Output Voltage: The device offers a fixed output voltage of 3.3V, making it suitable for a wide range of applications in power management systems.
  • Low Dropout Voltage: It features a low dropout voltage, ensuring efficient operation even with minimal difference between the input and output voltages.
  • High Accuracy: With high accuracy and low drift, the LT6660JCDC-3.3#TRMPBF ensures consistent performance over temperature variations and time.
  • Low Power Consumption: The device is optimized for low power consumption, which is ideal for battery-powered and portable applications.
  • Temperature Range: It operates over an industrial temperature range, making it reliable in various environmental conditions.
  • Small Package: The voltage reference comes in a compact, surface-mount package, allowing for efficient use of board space in dense circuit designs.

Applications

The LT6660JCDC-3.3#TRMPBF is versatile and can be used in a variety of applications, including but not limited to:

  • Portable and battery-powered electronics
  • Data acquisition systems
  • Power supplies and regulators
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT6660JCDC-3.3#TRMPBF is no exception. It is designed to meet the stringent requirements of high-reliability environments, ensuring long-term performance and durability.

Ordering Information

The LT6660JCDC-3.3#TRMPBF is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. The "#TRMPBF" suffix indicates the product is provided in a lead-free finish, adhering to environmental standards for RoHS compliance.

For engineers and designers seeking a reliable, accurate, and energy-efficient voltage reference, the LT6660JCDC-3.3#TRMPBF from Analog Devices Inc. offers an exceptional solution that combines performance with practicality.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0883 $56.7064
18+ $5.8160 $104.6880
27+ $5.6343 $152.1261
37+ $5.4525 $201.7425
48+ $5.2708 $252.9984
64+ $4.7255 $302.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,372 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess