EN
  • EN
  • DE
  • IT

LT6703CDC-3#TRMPBF

Part No LT6703CDC-3#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description Comparator Single 18V Automotive 3-Pin DFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DFN EP
Hysteresis 11 mV
Input Bias Current 10 nA
Max Input Current 10 nA
Maximum Operating Temperature 70 °C
Max Supply Voltage 18 V
Min Operating Temperature 0 °C
Min Supply Voltage 1.4 V
Mount Surface Mount
Number of Elements 1
Number of Pins 3
Packaging Tape & Reel (TR)
Propagation Delay 29 µs
Quiescent Current 14 µA
Radiation Hardening No
RoHS Compliant
Schedule B 8542390000
Type General Purpose
Win Source Part Number 971884-LT6703CDC-3#TRMPBF
Categories Linear - Comparators
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT6703CDC-3#TRMPBF CAD Model

Description

Product Overview: LT6703CDC-3#TRMPBF

The LT6703CDC-3#TRMPBF is a high-quality, low-power comparator with an integrated voltage reference, brought to you by Analog Devices Inc., a leader in the semiconductor industry. This precision device is designed to offer robust performance for a wide range of applications that require voltage monitoring and control systems.

Key Features

  • Integrated Voltage Reference: The LT6703CDC-3#TRMPBF includes a precise 400mV reference voltage, providing a stable comparison threshold for monitoring purposes.
  • Low Power Operation: With its low power consumption, this component is ideal for battery-powered and portable applications, ensuring minimal impact on system power reserves.
  • Wide Input Voltage Range: The device can handle a broad input voltage range, making it versatile for various circuit designs and ensuring compatibility with multiple signal levels.
  • Operating Temperature Range: It is designed to operate over a temperature range of -40°C to 125°C, which allows for reliable performance in diverse environmental conditions.
  • Compact Package: The LT6703CDC-3#TRMPBF comes in a 6-lead DFN package, which is perfect for space-constrained applications.

Applications

The LT6703CDC-3#TRMPBF is suitable for a multitude of applications, including but not limited to:

  • Battery Monitoring
  • Power Supply Control
  • Threshold Detection and Signal Conditioning
  • Window Comparators
  • Portable and Wireless Equipment

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the LT6703CDC-3#TRMPBF is no exception. It is manufactured to meet the highest industry standards, ensuring both reliability and longevity in your electronic projects.

Ordering Information

The LT6703CDC-3#TRMPBF is available in tape and reel packaging, designated by the suffix 'TRMPBF', which facilitates efficient assembly for high-volume production. Its compact form factor and integrated features make it an excellent choice for designers looking to enhance their systems with a reliable voltage comparator solution.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.4351
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 2 W/VOLT REF 6DFN
Lowest to $4.8896
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.0868
Texas Instruments
DUAL INDUSTRIAL GRADE STANDARD C / Comparator General Purpose Open-Collector, CMOS, MOS, TTL 8-WSON (2x2)
Lowest to $0.2942
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4442
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.1932
Texas Instruments
IC OPAMP / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $4.8520

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4807 $58.3263
22+ $5.3174 $116.9828
33+ $5.1513 $169.9929
45+ $4.9851 $224.3295
59+ $4.8189 $284.3151
78+ $4.3204 $336.9912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess