EN
  • EN
  • DE

LT8301HS5#TRPBF

Part No LT8301HS5#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG FLYBACK 1.2A TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Flyback Switching Regulator IC Positive or Negative, Isolation Capable - - 1 Output 1.2A SOT-23-5 Thin, TSOT-23-5
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package SOT-23-5 Thin, TSOT-23-5
Case / Package TSOT-23-5
Family Name LT8301
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT8301HS5#TRPBF-ND, 505-LT8301HS5#TRPBFCT, 505-LT8301HS5#TRPBFTR, 505-LT8301HS5#TRPBFDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878948-LT8301HS5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT8301HS5#TRPBF CAD Model

Description

The LT8301HS5#TRPBF is a high-performance, monolithic, micropower step-up DC/DC converter from Analog Devices Inc. This compact and efficient component is designed to be a part of various applications, especially those requiring a small footprint and minimal power loss. It is an ideal solution for battery-powered devices, as well as for energy harvesting systems, due to its low quiescent current and high efficiency.

Key Features

  • Integrated 42V, 0.5A Switch: The LT8301HS5#TRPBF comes with an integrated 42V/0.5A switch, which allows it to handle a wide range of input and output voltages, making it versatile for numerous applications.
  • Wide Input Voltage Range: This converter operates over a wide input voltage range from 3V to 100V, accommodating a variety of power sources.
  • High Efficiency: With its high efficiency, the LT8301HS5#TRPBF can deliver a significant amount of power without wasting energy, which is critical for portable and battery-operated devices.
  • Low Quiescent Current: It features a low quiescent current under 7µA, ensuring minimal power drain when in standby mode.
  • Fixed Frequency Operation: The device operates at a fixed 2MHz frequency, allowing the use of small, low-cost capacitors and inductors while avoiding critical noise-sensitive frequency bands.

Applications

The LT8301HS5#TRPBF is suitable for a wide range of applications, including but not limited to:

  • Battery-Powered Equipment
  • Energy Harvesting Systems
  • Industrial Power Supplies
  • Wall Transformer Regulation
  • Automotive and Avionics Power Systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The LT8301HS5#TRPBF is built to meet high standards, ensuring stable performance and longevity in the field. It is available in a thermally enhanced SOT-23 package, which provides excellent power dissipation and space efficiency on the circuit board.

Ordering Information

The LT8301HS5#TRPBF is available for order in tape and reel packaging, denoted by the suffix 'TRPBF', which facilitates automated assembly processes. For detailed ordering and shipping information, refer to the Analog Devices Inc. official website or contact their sales and support team.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3140 $53.1400
23+ $4.3602 $100.2846
36+ $4.2239 $152.0604
49+ $4.0877 $200.2973
64+ $3.9514 $252.8896
85+ $3.5427 $301.1295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,450 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess