EN
  • EN
  • DE

LM4128AMFX-4.1

Part No LM4128AMFX-4.1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Precision Micropower Series Voltage Reference | IC VREF SERIES 4.096V SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 4.096V
Output Current 20mA
Tolerance ±0.1%
Temperature Coefficient 75ppm/°C
Noise - 0.1Hz to 10Hz 350μVp-p
Parts Input Voltage (V) 4.496V ~ 5.5V
Supply Current 100μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM4128
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1199718-LM4128AMFX-4.1
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4128AMFX-4.1 CAD Model

Description

The LM4128AMFX-4.1 is a precision voltage reference from Texas Instruments, renowned for its stability and accuracy. This device offers a fixed 4.1V output with an impressive low dropout voltage, making it an excellent choice for various applications that demand a stable voltage supply.

Key Features

  • High Accuracy: The LM4128AMFX-4.1 provides a precision reference voltage with an initial accuracy of ±0.1% (max) and temperature coefficient of 100 ppm/°C (max) for the -40°C to +125°C temperature range, ensuring reliable performance across a wide temperature spectrum.
  • Low Dropout Voltage: This voltage reference features a very low, typical dropout voltage of 200 mV at a 5 mA load, which is ideal for battery-powered and low-power applications.
  • Low Power Consumption: With a quiescent current of 60 μA (typical), the LM4128AMFX-4.1 is optimized for energy-sensitive designs, prolonging battery life and reducing power dissipation.
  • Stable with Capacitive Loads: The design is stable with capacitive loads up to 10 μF, providing flexibility in various applications without compromising performance.

Applications

The LM4128AMFX-4.1 is versatile and can be used in a wide array of applications, including:

  • Portable, battery-powered equipment
  • Data acquisition systems
  • Medical instruments
  • Automotive electronics
  • Industrial control systems
  • Precision instrumentation

Package and Availability

The device is available in a small SOT-23 package, which is suitable for space-constrained applications. Its compact size and precision characteristics make the LM4128AMFX-4.1 a highly desirable component for designers looking to enhance the performance and reliability of their systems.

For more information, datasheets, and support, visit the Texas Instruments official website or contact your local TI distributor. The LM4128AMFX-4.1 is part of a larger family of precision voltage references, providing a range of options to meet various design requirements.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess