EN
  • EN
  • DE
  • IT

LT8301MPS5#TRMPBF

Part No LT8301MPS5#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG FLYBACK 1.2A TSOT23-5  /  Flyback Switching Regulator IC Positive or Negative, Isolation Capable 1 Output 1.2A SOT-23-5 Thin, TSOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tape & Reel
Function Step-Up/Step-Down
Output Configuration Positive or Negative, Isolation Capable
Topology Flyback
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 42V
Current - Output 1.2A
Frequency - Switching Down to 10kHz
Synchronous Rectifier No
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-23-5
Base Product Number LT8301
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LT8301MPS5#TRMPBFDKR,LT8301MPS5#TRMPBFCT,505-LT8301MPS5#TRMPBFDKR,-2735-LT8301MPS5#TRMPBFCT,LT8301MPS5#TRMPBFTR-ND,-2735-LT8301MPS5#TRMPBFTR,LT8301MPS5#TRMPBFCT-ND,505-LT8301MPS5#TRMPBFCT,LT8301MPS5#TRMPBFTR,-2735-LT8301MPS5#TRMPBFDKR,505-LT8301MPS5#TRMPBFTR,LT8301MPS5#TRMPBFDKR-ND
Standard Package 500
Win Source Part Number 1226248-LT8301MPS5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT8301MPS5#TRMPBF CAD Model

Description

Product Overview: LT8301MPS5#TRMPBF

The LT8301MPS5#TRMPBF is a high-performance monolithic flyback regulator from Analog Devices Inc. that simplifies the design of an isolated DC/DC converter. With no optocoupler, third winding or signal transformer required for feedback since the output voltage is sensed from the primary-side flyback waveform, the LT8301 provides a compact and efficient solution for many power supply applications.

Key Features

  • Wide Input Voltage Range: The device is capable of operating from an input voltage range of 3V to 100V, making it versatile for a variety of applications from automotive to industrial control systems.
  • Integrated 260mA, 150V Power Switch: The inclusion of a high-voltage power switch provides the ability to deliver power efficiently and reduces external component count.
  • No-Opto Feedback: The LT8301 uses primary-side feedback control, which eliminates the need for an optocoupler and simplifies the design process.
  • Low Ripple Burst Mode® Operation: This feature ensures low output ripple and high efficiency at light loads, which is crucial for energy-saving requirements in standby and low power operations.
  • Internal Compensation: The device comes with internal compensation, which minimizes external components and simplifies the design.
  • Thermal Shutdown: The LT8301 includes thermal shutdown protection that safeguards the device and the system it powers from overheating.

Applications

With its robust feature set, the LT8301MPS5#TRMPBF is ideal for a range of applications, including:

  • Isolated Auxiliary Power Supplies
  • Industrial, Automotive, and Telecommunication Systems
  • Battery-Powered Equipment
  • Medical Equipment

Package and Availability

The LT8301MPS5#TRMPBF is offered in a compact MSOP-10 package with exposed pad for improved thermal performance. It is designed for surface mount technology (SMT) and is available in tape and reel packaging, suitable for automated assembly processes. The device's part number ending with "TRMPBF" indicates that it is provided in tape and reel form and is manufactured with a lead-free finish.

For designers seeking a reliable and efficient solution for isolated power supplies, the LT8301MPS5#TRMPBF by Analog Devices Inc. offers a compelling combination of performance, ease of use, and versatility.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK 1.5V 250MA SOT23-5 / Switching Regulator IC Output
Lowest to $9.7792
Texas Instruments
SIMPLE SWITCHER POWER CONVERTER / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 8-PowerSOIC (0.154", 3.90mm Width)
Need more? Email Us
Analog Devices Inc.
HIGH VOLTAGE DIFFERENCE/CURRENT
Lowest to $10.4866
Microchip Technology
HIGH PERFORMANCE 5.5V, 3A I2C CO
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.6520
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.3260
Texas Instruments
IC REG BUCK 3.3V 3A 6DSBGA
Lowest to $2.0058
Analog Devices Inc.
IC REG FLYBACK 1.2A TSOT23-5 / Flyback Switching Regulator IC Positive or Negative, Isolation Capable 1 Output 1.2A SOT-23-5 Thin, TSOT-23-5
Lowest to $5.9519
Maxim Integrated
IC REG BUCK ADJ 3.5A 20TQFN / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3.5A 20-WFQFN Exposed Pad
Lowest to $6.8947

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6739 $52.0434
15+ $7.1171 $106.7565
22+ $6.8947 $151.6834
30+ $6.6723 $200.1690
39+ $6.4499 $251.5461
52+ $5.7826 $300.6952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess