EN
  • EN
  • DE

LT8304ES8E-1#TRPBF

Part No LT8304ES8E-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG FLYBACK ADJ 2A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Features Flyback Switching Regulator IC Positive or Negative, Isolation Capable Adjustable 1V 1 Output 2A (Switch) 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Case / Package 8-SOIC-EP
Family Name LT8304
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LT8304ES8E-1#TRPBFCT, LT8304ES8E-1#TRPBF-ND, 505-LT8304ES8E-1#TRPBFTR, 505-LT8304ES8E-1#TRPBFDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878950-LT8304ES8E-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT8304ES8E-1#TRPBF CAD Model

Description

Product Overview: LT8304ES8E-1#TRPBF

The LT8304ES8E-1#TRPBF is a high-performance monolithic flyback regulator from Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This regulator integrates a 150V DMOS power switch and is specifically designed to simplify the design of isolated DC/DC converters. With its robust feature set and compact size, the LT8304ES8E-1#TRPBF is ideal for a wide range of applications, including industrial, automotive, telecommunications, and medical equipment.

Key Features

  • Wide Input Voltage Range: The device can operate from an input voltage range of 3V to 100V, making it versatile for various power supply designs.
  • Integrated 150V DMOS Power Switch: The inclusion of a high voltage power switch enables efficient power conversion and simplifies the overall design by reducing external component count.
  • No Optocoupler Required: The LT8304ES8E-1#TRPBF features internal compensation and a soft-start function, eliminating the need for an optocoupler and complex feedback circuitry in many applications.
  • Low Ripple Burst Mode® Operation: This feature ensures high efficiency at low output currents and reduces standby power consumption, making it suitable for energy-sensitive applications.
  • Thermal Protection: The device includes over-temperature protection to safeguard against excessive heat and ensure reliable operation under varying conditions.

Applications

  • Isolated Industrial Power Supplies
  • Automotive Power Systems
  • Telecommunications Infrastructure
  • Medical Devices and Equipment
  • Power Over Ethernet (PoE) Applications

The LT8304ES8E-1#TRPBF comes in a compact ES8E package and is available in tape and reel form under the part number LT8304ES8E-1#TRPBF for ease of manufacturing and assembly. With its high level of integration and ease of use, this regulator is an excellent choice for designers looking to create efficient, isolated power supplies without the complexity of traditional methods.

For detailed technical specifications, application notes, and design resources, visit the Analog Devices Inc. website to ensure the successful integration of the LT8304ES8E-1#TRPBF into your next power management project.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.0644 $51.1932
8+ $14.0016 $112.0128
12+ $13.5640 $162.7680
16+ $13.1265 $210.0240
20+ $12.6889 $253.7780
27+ $11.3763 $307.1601
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess