EN
  • EN
  • DE

LM5001SD/NOPB

Part No LM5001SD/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULTI CONFG ADJ 8WSON / High-Voltage Switch-Mode Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Boost, Flyback, Forward Converter, SEPIC
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.1V
Maximum Input Voltage 75V
Voltage - Output (Min/Fixed) 3.1V
Maximum Output Voltage 76V (Switch)
Current - Output 800mA (Switch)
Frequency - Switching 50kHz ~ 1.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-WDFN Exposed Pad
Supplier Device Package 8-WSON (4x4)
Part Number Series LM5001
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808635-LM5001SD/NOPB
Ultra Librarian 3D Model Ultra Librarian LM5001SD/NOPB CAD Model

Description

The LM5001SD/NOPB is a high-voltage switch mode regulator from Texas Instruments designed to manage power efficiently in a wide range of applications. It incorporates advanced features to provide a flexible and compact power management solution suitable for a variety of electronic devices.

Key Features

  • Voltage Range: The device supports an input voltage range from 3.1V to 75V, making it versatile for use in systems with varying power levels.
  • Output Power: It is capable of delivering output power up to 1A, ensuring reliable performance for high-power applications.
  • Adjustable Output: The output voltage is adjustable, which allows designers to tailor the power supply to the specific needs of their application.
  • High Efficiency: With its integrated switch, the LM5001SD/NOPB provides efficient power conversion, which can help to reduce energy consumption and heat generation.
  • Frequency Synchronization: The device includes a frequency synchronization feature that minimizes electromagnetic interference, improving the performance of sensitive electronic systems.
  • Protection Features: It comes with built-in thermal shutdown, current limit, and under-voltage lockout protections to ensure safe operation under various conditions.

Applications

The LM5001SD/NOPB is ideal for a range of applications, including but not limited to:

  • Telecommunications equipment
  • Automotive systems
  • Industrial controls
  • Power supplies for distributed power architectures

Package and Quality

The device is offered in a compact, thermally enhanced WSON-8 package, which is suitable for space-constrained applications. The LM5001SD/NOPB is also part of Texas Instruments' NOPB series of lead-free, RoHS-compliant components, reflecting the company's commitment to environmental sustainability.

Conclusion

With its robust feature set and flexible design, the LM5001SD/NOPB from Texas Instruments stands out as a powerful and efficient solution for advanced power management requirements. Its capability to handle high voltages, along with its compact size and protection features, make it a reliable and eco-friendly choice for designers looking to enhance their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6451 $50.2569
47+ $2.1703 $102.0041
72+ $2.1025 $151.3800
99+ $2.0347 $201.4353
128+ $1.9669 $251.7632
171+ $1.7634 $301.5414
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,825 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess