EN
  • EN
  • DE

LT8311HFE#PBF

Part No LT8311HFE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description LT8311 - Synchronous Rectifier Controller with Opto-Coupler Driver for Forward Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TSSOP
Fall Time 25 ns
Height 1.2 mm
Max Junction Temperature (Tj) 150 °C
Max Operating Temperature 150 °C
Max Supply Voltage 30 V
Min Operating Temperature -40 °C
Min Supply Voltage 3.7 V
Mount Surface Mount
Nominal Supply Current 4.5 mA
Number of Drivers 1
Number of Outputs 1
Number of Pins 20
Operating Supply Current 4.5 mA
Packaging Cut Tape
REACH SVHC No SVHC
Rise Time 25 ns
RoHS Compliant
Win Source Part Number 1228370-LT8311HFE#PBF
Categories PMIC - Gate Drivers
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT8311HFE#PBF CAD Model

Description

The LT8311HFE#PBF is a high-performance, isolated flyback controller from Analog Devices Inc., designed to simplify the process of creating an isolated power supply without the need for an optocoupler. This advanced component is part of the LT8311 series and is packaged in a 16-lead TSSOP with an exposed pad for enhanced thermal performance.

Key Features

  • No Optocoupler Required: The LT8311HFE#PBF utilizes a novel regulation technique that eliminates the need for an optocoupler, providing enhanced reliability and simplifying the design process.
  • Wide Input Voltage Range: This device operates over a wide input voltage range, making it versatile for a variety of applications, including industrial and telecommunication systems.
  • Integrated Cross Regulation: Excellent cross regulation is achieved for multiple outputs using a proprietary design technique, ensuring consistent performance across different loads.
  • High Efficiency: The LT8311HFE#PBF is engineered for high efficiency, which is critical for reducing power consumption and heat generation in modern electronic systems.
  • Thermal Management: With its exposed pad design, the LT8311HFE#PBF is able to effectively dissipate heat, improving the longevity and reliability of the product.

Applications

The LT8311HFE#PBF is suitable for a broad range of applications, including but not limited to:

  • Isolated Industrial Power Supplies
  • Telecommunications Equipment
  • Medical Equipment
  • Isolated Auxiliary Power Supplies

Product Quality and Support

Analog Devices Inc. is known for its commitment to product quality and customer support. The LT8311HFE#PBF comes with comprehensive technical documentation, application notes, and design resources to assist engineers in integrating this component into their designs with confidence. Additionally, Analog Devices provides expert technical support to address any design challenges or questions that may arise.

You May Also Be Interested in

Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3284
Infineon Technologies
10V~20V 2.5A 2.5A DSO-8 Gate Drivers RoHS
Lowest to $2.3284
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Power Integrations
IC GATE DRVR HI/LOW SIDE MODULE / High-Side or Low-Side Gate Driver IC Module
Need more? Email Us
Infineon Technologies
10V~17.5V 700mA 360mA DSO-8 Gate Drivers RoHS
Lowest to $1.4553
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC-EP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess