EN
  • EN
  • DE
  • IT

LT8330HDDB#TRMPBF

Part No LT8330HDDB#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST SEPIC ADJ 1A 8DFN  /  Boost, SEPIC Switching Regulator IC Positive or Negative, Isolation Capable Adjustable 1.6V, -0.8V 1 Output 1A 8-WFDFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tape & Reel
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive or Negative, Isolation Capable
Topology Boost, SEPIC
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 1.6V, -0.8V
Voltage - Output (Max) 60V (Switch)
Current - Output 1A
Frequency - Switching 2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x2)
Base Product Number LT8330
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LT8330HDDB#TRMPBFTR-ND,LT8330HDDB#TRMPBFDKR-ND,505-LT8330HDDB#TRMPBFCT,505-LT8330HDDB#TRMPBFDKR,505-LT8330HDDB#TRMPBFTR,LT8330HDDB#TRMPBFCT,-2735-LT8330HDDB#TRMPBFDKR,-2735-LT8330HDDB#TRMPBFCT,LT8330HDDB#TRMPBFTR,LT8330HDDB#TRMPBFDKR,LT8330HDDB#TRMPBFCT-ND,-2735-LT8330HDDB#TRMPBFTR
Standard Package 500
Win Source Part Number 1025741-LT8330HDDB#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT8330HDDB#TRMPBF CAD Model

Description

Analog Devices Inc. Presents the LT8330HDDB#TRMPBF

The LT8330HDDB#TRMPBF is a high-performance, low quiescent current boost converter from the renowned manufacturer Analog Devices Inc. This cutting-edge component is designed to meet the demanding needs of modern electronic applications that require efficient power conversion and compact design.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 3V to 40V, making it suitable for a variety of supply sources, from single-cell lithium-ion batteries to automotive inputs.
  • High Efficiency: With its internal 2A, 60V power switch, the LT8330HDDB#TRMPBF ensures high efficiency during power conversion, which is critical for battery-powered devices and energy-sensitive applications.
  • Low Quiescent Current: The converter boasts a low quiescent current, which is a significant advantage for prolonging battery life in portable devices.
  • Adjustable Switching Frequency: The switching frequency can be programmed between 100kHz to 2MHz or synchronized to an external clock, offering flexibility in optimizing efficiency and minimizing external component size.
  • Multiple Output Configurations: It supports boost, SEPIC, inverting, and flyback converter topologies, providing versatility for designers to use the same part in various circuit designs.

Applications

The LT8330HDDB#TRMPBF is ideal for a range of applications, including but not limited to:

  • Industrial and Automotive Power Supplies
  • Portable and Battery-Powered Equipment
  • LED Drivers and Bias Supplies
  • Telecom Power Supplies

Reliability and Packaging

Encased in a compact DFN package, the LT8330HDDB#TRMPBF is designed to minimize board space while providing robust protection features such as thermal shutdown, overvoltage, and current limiting. This ensures reliable performance in harsh environments and under varying load conditions. Furthermore, its package is optimized for excellent thermal performance, ensuring stability and longevity of the device.

With its high level of integration and performance, the LT8330HDDB#TRMPBF from Analog Devices Inc. is an excellent choice for designers looking to enhance the efficiency and versatility of their power supply designs.

You May Also Be Interested in

STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $3.2727
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.2933
Analog Devices Inc.
IC REG BUCK 5V 2A 8DFN / Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A 8-WFDFN Exposed Pad
Need more? Email Us
Analog Devices Inc.
HIGH VOLTAGE DIFFERENCE/CURRENT
Lowest to $10.4866
Microchip Technology
IC REG BOOST SYNCH 8FTQFN
Lowest to $0.2688
Microchip Technology
HIGH PERFORMANCE 5.5V, 3A I2C CO
Need more? Email Us
Analog Devices Inc.
10A LOW VLTG SYNCH STEP-DWN SILN / Buck Switching Regulator IC Positive Fixed 1V 1 Output 10A 18-TFQFN Exposed Pad
Lowest to $21.2885
ON Semiconductor
IC REG BUCK ADJ 10A 35PQFN
Lowest to $10.8241
Texas Instruments
SIMPLE SWITCHER POWER CONVERTER / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 8-PowerSOIC (0.154", 3.90mm Width)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3452 $51.4164
17+ $6.0268 $102.4556
26+ $5.8385 $151.8010
36+ $5.6502 $203.4072
46+ $5.4618 $251.2428
62+ $4.8968 $303.6016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess