EN
  • EN
  • DE

LT8570HMS8E#TRPBF

Part No LT8570HMS8E#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description BOOST/SEPIC/INVERTING DC/DC CONV
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Boost, Cuk, SEPIC
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.55V
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 0.003V, 1.204V
Voltage - Output (Max) 65V (Switch)
Current - Output 500mA (Switch)
Frequency - Switching 200kHz ~ 1.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSOP-EP
Base Product Number LT8570
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378931-LT8570HMS8E#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT8570HMS8E#TRPBF CAD Model

Description

Analog Devices Inc. LT8570HMS8E#TRPBF Overview

The LT8570HMS8E#TRPBF is a versatile and compact switching regulator from Analog Devices Inc., designed to meet the rigorous demands of various applications in the electronics industry. This high-performance component is a key solution for designers looking to achieve efficient power conversion with a minimal footprint on their printed circuit boards.

Key Features

  • Wide Input Voltage Range: The LT8570HMS8E#TRPBF can operate from an input voltage range of 2.5V to 16V, making it suitable for a variety of power sources, including single-cell Li-Ion batteries to multi-cell battery stacks or industrial supplies.
  • Adjustable Switching Frequency: With a user-adjustable switching frequency ranging from 200kHz to 1.5MHz, designers can optimize the regulator for size, efficiency, or operational requirements.
  • Integrated Boost and Catch Diodes: The inclusion of boost and catch diodes reduces external component count, which simplifies the design and can lead to cost savings.
  • High Efficiency: The LT8570HMS8E#TRPBF features a low quiescent current and a high efficiency design, ensuring minimal power loss during operation, which is crucial for battery-powered applications.
  • Multiple Topologies: It supports various converter topologies, including boost, SEPIC (Single-Ended Primary-Inductor Converter), and inverting configurations, providing design flexibility.
  • Thermal Protection: The device includes thermal protection to safeguard against overheating, enhancing reliability and longevity in harsh environments.
  • Stable with Low ESR Capacitors: The regulator is designed to be stable with ceramic and other low ESR output capacitors, which are smaller and more reliable than their electrolytic counterparts.

Applications

The LT8570HMS8E#TRPBF is ideal for a variety of applications, including but not limited to:

  • Portable Electronics
  • Industrial Power Supplies
  • Automotive and Avionics Power Systems
  • LED Lighting
  • Medical Devices

With its robust feature set and flexible operation, the LT8570HMS8E#TRPBF by Analog Devices Inc. is a highly efficient, reliable, and adaptable solution for modern electronic power supply designs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess