EN
  • EN
  • DE

LT8610AIMSE-3.3#TRPBF

Part No LT8610AIMSE-3.3#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 3.5A 16MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Features Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3.5A 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 16-MSOP-EP
Family Name LT8610
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878981-LT8610AIMSE-3.3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT8610AIMSE-3.3#TRPBF CAD Model

Description

LT8610AIMSE-3.3#TRPBF – High-Efficiency, Monolithic Synchronous Step-Down Regulator

The LT8610AIMSE-3.3#TRPBF is a cutting-edge synchronous step-down regulator from Analog Devices Inc. that combines top-notch efficiency with a compact, robust design. This regulator is specifically engineered to deliver a fixed 3.3V output from a wide input voltage range, making it ideal for a variety of applications including industrial, automotive, and telecommunications systems.

At the heart of the LT8610AIMSE-3.3#TRPBF is its monolithic construction which integrates top and bottom power MOSFETs. This integration not only simplifies the design but also enhances performance by reducing the footprint and improving thermal management. The device operates over a wide input voltage range of 3.4V to 42V, ensuring stability and reliability even under unpredictable input conditions, such as those found in automotive environments.

This regulator supports a maximum continuous output current of up to 2.5A, making it suitable for powering a wide range of devices. Additionally, its high efficiency is maintained across a broad spectrum of load conditions, thanks to its low quiescent current and the use of a synchronous rectification topology. This efficiency minimizes heat generation and makes the LT8610AIMSE-3.3#TRPBF an excellent choice for thermally sensitive applications.

Featuring a high switching frequency of up to 2MHz, the LT8610AIMSE-3.3#TRPBF allows for the use of small, low-cost capacitors and inductors, which reduces the overall solution footprint on the PCB. Furthermore, the device includes internal compensation, which simplifies the design process by eliminating the need for external components.

The LT8610AIMSE-3.3#TRPBF also incorporates a range of protective features to ensure long-term reliability. These include over-temperature protection, overvoltage protection, and short-circuit protection. The device is offered in a thermally enhanced 16-lead MSOP package, which is designed to withstand harsh environments and ensure a reliable performance over the product's lifespan.

With its robust feature set, the LT8610AIMSE-3.3#TRPBF from Analog Devices Inc. stands out as a versatile and efficient power solution that meets the needs of modern electronic systems.

You May Also Be Interested in

Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.3115 $63.9345
6+ $17.4864 $104.9184
9+ $16.9399 $152.4591
13+ $16.3935 $213.1155
16+ $15.8470 $253.5520
22+ $14.2077 $312.5694
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess