EN
  • EN
  • DE

LT8645SJV-2#PBF

Part No LT8645SJV-2#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 65V, 8A SYNC BUCK SILENT SWITCHE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.97V 1 Output 8A 32-TFQFN Exposed Pad
Manufacturer Analog Devices Inc.
Package Tray
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 32-TFQFN Exposed Pad
Case / Package 32-LQFN (6x4)
Family Name LT8645
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 490
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851406-LT8645SJV-2#PBF
Ultra Librarian 3D Model Ultra Librarian LT8645SJV-2#PBF CAD Model

Description

Product Overview: LT8645SJV-2#PBF

The LT8645SJV-2#PBF is a state-of-the-art step-down converter from Analog Devices Inc., known for its high efficiency, low EMI emissions, and compact design. This product is an excellent choice for applications requiring a high-performance power supply solution with a minimal footprint.

Key Features

  • High Efficiency: The LT8645SJV-2#PBF offers an efficiency rating that minimizes power loss, making it suitable for energy-sensitive applications.
  • Silent Switcher® 2 Architecture: This feature significantly reduces EMI emissions, allowing the product to meet stringent EMC requirements without sacrificing performance or efficiency.
  • Wide Input Voltage Range: With an input voltage range of 3.4V to 42V, the device can accommodate a variety of power sources, including those prone to fluctuations.
  • Fast Minimum Switching Frequency: The device's fast minimum switching frequency of 2MHz allows for the use of small, low-cost capacitors and inductors, reducing overall solution size.
  • High Output Current: The LT8645SJV-2#PBF is capable of delivering a continuous output current of up to 6A, suitable for high-power applications.
  • Thermal Performance: Enhanced thermal performance ensures reliability and longevity even in environments with elevated temperatures.
  • Multiple Protection Features: The device includes overvoltage, overcurrent, and overtemperature protection for safe and reliable operation.

Applications

The LT8645SJV-2#PBF is versatile and can be used in a diverse range of applications, including:

  • Automotive and Industrial Power Supplies
  • Telecommunications Infrastructure
  • Datacom and Telecom Systems
  • General Purpose Step-Down Power Supplies

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the LT8645SJV-2#PBF is no exception. The product is designed to meet the rigorous standards required for industrial and automotive applications, ensuring dependable performance in even the most challenging conditions.

Conclusion

With its advanced Silent Switcher 2 technology, high efficiency, and robust protection features, the LT8645SJV-2#PBF from Analog Devices Inc. is a superior choice for designers looking to optimize their power supply systems while reducing EMI concerns and maintaining a compact solution size.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $97.1642 $97.1642
2+ $94.0299 $188.0598
3+ $90.8956 $272.6868
4+ $81.4926 $325.9704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,340 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess