EN
  • EN
  • DE

LTC1151CSW#TRPBF

Part No LTC1151CSW#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZERO-DRIFT 2 CIRC 16SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Amplifier Type Zero-Drift
Number of Circuits 2
Slew Rate 2.5V/µs
Gain Bandwidth Product 2 MHz
Current - Input Bias 15 pA
Voltage - Input Offset 0.5 µV
Current - Supply 900µA (x2 Channels)
Voltage - Supply Span (Min) 4.75 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SO
Base Product Number LTC1151
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 847093-LTC1151CSW#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1151CSW#TRPBF CAD Model

Description

The LTC1151CSW#TRPBF is a high-performance zero-drift operational amplifier (op-amp) from Analog Devices Inc., renowned for its precision and stability. This component is designed to provide cutting-edge performance for applications requiring low noise, low thermal drift, and high input impedance. The LTC1151CSW#TRPBF is an ideal choice for professional-grade instrumentation, medical equipment, and any other system where the accuracy and stability of the signal processing are paramount.

Key Features

  • Zero-Drift Architecture: The LTC1151CSW#TRPBF features a self-correcting architecture that minimizes the voltage offset over time and temperature, ensuring high precision and stability.
  • Low Noise: With a low input noise voltage, this op-amp provides a clean signal amplification, making it suitable for sensitive applications where signal integrity is critical.
  • High Input Impedance: The high input impedance minimizes the loading effect on the input signal, preserving the original signal quality and making it suitable for high-impedance sensor applications.
  • Power Supply Flexibility: The LTC1151CSW#TRPBF operates from a wide supply range, accommodating various application needs and simplifying power supply design.
  • Robust Package: Housed in a sturdy SOIC-Wide package, the LTC1151CSW#TRPBF is designed for durability and reliability in a variety of operating conditions.

Applications

The versatility of the LTC1151CSW#TRPBF makes it suitable for a broad range of applications, including:

  • Precision instrumentation
  • Data acquisition systems
  • Medical equipment
  • Industrial process controls
  • Automotive electronics
  • Battery-powered devices

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products, and the LTC1151CSW#TRPBF is no exception. It is manufactured to meet stringent industry standards, ensuring reliability and performance for critical applications. Whether used in a laboratory setting or in the field, this op-amp is designed to perform consistently over a wide range of environmental conditions.

With its superior performance and versatility, the LTC1151CSW#TRPBF from Analog Devices Inc. is a top-tier solution for professionals seeking the best in operational amplifier technology.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.6363 $63.2726
4+ $25.9580 $103.8320
6+ $25.1469 $150.8814
9+ $24.3357 $219.0213
11+ $23.5245 $258.7695
15+ $21.0909 $316.3635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess