EN
  • EN
  • DE

LTC1164-6CN#PBF

Part No LTC1164-6CN#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description Active Filter Single Low Pass 8th Order 30KHz 14-Pin PDIP N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DIP
Frequency 1.5 MHz
Height 3.937 mm
Lead Free Yes
Max Dual Supply Voltage 8 V
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 85 °C
Max Supply Voltage 8 V
Min Dual Supply Voltage 2.375 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.375 V
Mount Through Hole
Nominal Supply Current 7 mA
Number of Channels 1
Number of Circuits 1
Number of Pins 14
Operating Supply Voltage 5 V
RoHS Compliant
Type Active
Win Source Part Number 1027249-LTC1164-6CN#PBF
Categories PMIC - Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC1164-6CN#PBF CAD Model

Description

Product Overview: LTC1164-6CN#PBF

The LTC1164-6CN#PBF is a high-performance, low noise, 8th order lowpass filter designed and manufactured by Analog Devices Inc. This precision analog filter is part of the LTC1164 series and is notable for its ease of use and exceptional filter performance. The LTC1164-6CN#PBF is specifically designed to address the requirements of high-accuracy signal processing applications, making it an ideal choice for noise reduction in sensitive electronic systems.

Key Features

  • Filter Type: The LTC1164-6CN#PBF is an 8th order lowpass filter, which provides a very sharp cutoff frequency, ensuring minimal signal distortion beyond the desired frequency range.
  • Clock-Tunable Cutoff Frequency: The cutoff frequency can be adjusted by an external clock, offering flexibility and precision in a variety of signal processing scenarios.
  • Low Noise and Distortion: Designed to maintain signal integrity, this filter features low noise and low harmonic distortion, preserving the quality of the input signal throughout the filtering process.
  • Easy to Use: The filter requires no external components for operation, simplifying design and reducing the need for additional circuitry.
  • Single Supply Operation: The device can operate from a single 5V supply, making it compatible with a wide range of electronic systems and simplifying power supply design.
  • Package: The LTC1164-6CN#PBF comes in a 20-pin narrow DIP package, ensuring compatibility with standard breadboards and sockets for easy prototyping and integration into existing designs.

Applications

The LTC1164-6CN#PBF is versatile and can be used in various applications, including but not limited to:

  • Data acquisition systems
  • Anti-aliasing filters for A/D converters
  • Signal conditioning
  • Audio and video signal processing
  • Communication systems

With its robust design and high-quality performance, the LTC1164-6CN#PBF from Analog Devices Inc. is a reliable choice for professionals and hobbyists alike who require precise and efficient lowpass filtering in their electronic projects.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5965 $50.3860
10+ $10.3356 $103.3560
15+ $10.0126 $150.1890
21+ $9.6896 $203.4816
27+ $9.3666 $252.8982
36+ $8.3977 $302.3172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess