EN
  • EN
  • DE

LTC1430ACS#PBF

Part No LTC1430ACS#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DC DC Cntrlr Dual-OUT Synchronous Step Down Controller/PWM DC to DC Controller 16-Pin SOIC N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Lead Free Yes
Maximum Operating Temperature 70 °C
Min Operating Temperature 0 °C
Mount Surface Mount
Number of Outputs 1
Number of Pins 16
Output Current 50 A
Output Voltage 3.3 V
Packaging Bulk
RoHS Compliant
Win Source Part Number 1071969-LTC1430ACS#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC1430ACS#PBF CAD Model

Description

Product Overview: LTC1430ACS#PBF

The LTC1430ACS#PBF is a high-performance, step-down switching regulator controller designed by Analog Devices Inc., a leader in the field of high-performance analog technology. This device is tailored to deliver efficiency and reliability for a wide range of power conversion applications.

The LTC1430ACS#PBF operates over a wide input voltage range, making it suitable for diverse applications, from simple power supplies to complex industrial systems. Its advanced design features include a high operating frequency that allows for a compact power supply design with smaller external components, thus reducing overall system size and cost.

Key Features:

  • High Efficiency: The LTC1430ACS#PBF employs synchronous rectification, which significantly improves efficiency, especially at higher currents. This leads to reduced power loss and heat dissipation, enhancing the longevity and reliability of the system.
  • Adjustable Operating Frequency: With an adjustable frequency range from 100kHz to 150kHz, designers have the flexibility to optimize the regulator for size, efficiency, or output ripple.
  • Low Dropout Operation: The device's low dropout operation is ideal for applications where the input voltage is close to the output voltage, ensuring continuous and stable operation even under tight voltage conditions.
  • Protection Features: The LTC1430ACS#PBF includes overcurrent protection and thermal shutdown, safeguarding the device and the system it powers from damage due to excessive currents or overheating.
  • Voltage Feed Forward: This feature provides excellent line regulation and fast transient response, which is critical for maintaining stable output voltage in the face of input voltage fluctuations.

Applications:

  • Portable Devices
  • Telecommunications
  • Computing Systems
  • Industrial Equipment
  • Medical Devices

The LTC1430ACS#PBF comes in a compact 16-lead narrow SOIC package, ensuring a small footprint on the PCB. Its robust design and versatile features make it an excellent choice for engineers looking for a reliable switching regulator controller to integrate into their power management solutions.

With the LTC1430ACS#PBF, Analog Devices Inc. continues to demonstrate its commitment to providing innovative, high-quality components that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess