EN
  • EN
  • DE
  • IT

LTC1481CN8#PBF

Part No LTC1481CN8#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features 1/1 Transceiver Half RS422, RS485 8-PDIP
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range 0°C ~ 70°C
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name LTC1481
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879089-LTC1481CN8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1481CN8#PBF CAD Model

Description

Product Overview: LTC1481CN8#PBF

The LTC1481CN8#PBF is a high-performance, low-power RS485/RS422 transceiver designed by Analog Devices Inc. to facilitate robust communication in challenging environments. This integrated circuit is engineered to provide reliable data transmission over long distances and in electrically noisy conditions, making it an ideal choice for industrial, telecom, and networking applications.

Key Features

  • Single 5V Supply: The LTC1481CN8#PBF operates on a single 5V supply, simplifying the power design requirements for systems.
  • Low Power Operation: With its low quiescent current, this transceiver is optimized for power-sensitive applications, ensuring efficient operation without sacrificing performance.
  • High Speed: Capable of data rates up to 2.5Mbps, the LTC1481CN8#PBF can handle high-speed data communication with ease, making it suitable for modern, fast-paced data networks.
  • Robust ESD Protection: The device features advanced electrostatic discharge (ESD) protection, safeguarding it against the harsh electrical transients commonly found in industrial environments.
  • Thermal Shutdown Protection: To ensure reliability and longevity, the transceiver includes thermal shutdown protection to prevent damage from overheating.
  • Fail-Safe Receiver: The fail-safe receiver ensures a known output state if the inputs are left open, shorted, or idle, thereby enhancing the integrity of the communication system.

Applications

The LTC1481CN8#PBF is well-suited for a variety of applications that require robust and reliable data communication. These include:

  • Industrial Control Systems
  • Networked Control Modules
  • Building Automation
  • Factory Automation
  • Telecommunications Systems

Package and Quality

The device comes in an 8-pin PDIP (Plastic Dual In-line Package) that is both durable and easy to handle during the manufacturing process. Additionally, as a product of Analog Devices Inc., the LTC1481CN8#PBF is manufactured to high-quality standards, ensuring reliable performance in a wide range of operating conditions.

Conclusion

With its combination of speed, power efficiency, and robust protection features, the LTC1481CN8#PBF from Analog Devices Inc. stands out as a superior choice for engineers looking to implement a reliable communication interface in their designs.

You May Also Be Interested in

Broadcom Limited
I-TEMP 8-PORT FAST ETHERNET TRAN
Lowest to $19.8280
Harris Corporation
RS-232 TRANSMITTER/RECIEVER
Lowest to $6.0295
Renesas Electronics America
IC DRIVER 2/0 16QFN
Lowest to $0.8292
Analog Devices Inc.
IC TXRX RS232 4:5 3.3V LP 28SSOP / 4/5 Transceiver RS232 28-SSOP
Lowest to $4.7120
National Semiconductor (TI)
IC TRANSCEIVER HALF 1/1 8MDIP / 1/1 Transceiver Half RS422, RS485 8-MDIP
Need more? Email Us
ON Semiconductor
1/4 DUTY GENERAL PURPOSE LCD DRI
Lowest to $5.3361
Infineon Technologies
IC TRANSCEIVER FIBRE CHAN 28SOIC
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 256BGA
Lowest to $12.6398
Texas Instruments
IC TRANSCEIVER HALF 1/1 8DIP / 1/1 Transceiver Half RS422, RS485 8-PDIP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.8498 $65.4466
41+ $3.1590 $129.5190
64+ $3.0594 $195.8016
88+ $2.9611 $260.5768
113+ $2.8627 $323.4851
152+ $2.5665 $390.1080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,080 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess