EN
  • EN
  • DE

LTC1574CS-3.3#PBF

Part No LTC1574CS-3.3#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 16SOIC  /  Buck Switching Regulator IC Positive or Negative Fixed 3.3V 1 Output 340mA, 600mA 16-SOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Function Step-Down
Output Configuration Positive or Negative
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 4V
Voltage - Input (Max) 18.5V
Voltage - Output (Min/Fixed) 3.3V
Current - Output 340mA, 600mA
Frequency - Switching Up to 200kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number LTC1574
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-LTC1574CS-3.3#PBF-505
Standard Package 50
Win Source Part Number 1166830-LTC1574CS-3.3#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1574CS-3.3#PBF CAD Model

Description

Product Overview: LTC1574CS-3.3#PBF by Analog Devices Inc.

The LTC1574CS-3.3#PBF is a high-efficiency, fast-response synchronous step-down switching regulator from Analog Devices Inc., an industry leader in high-performance analog technology. This component is designed to deliver a fixed output voltage of 3.3V, making it an ideal power solution for a wide range of applications that require stable and efficient voltage regulation.

Key Features

  • Fixed Output Voltage: The device provides a 3.3V regulated output, suitable for powering logic ICs, microprocessors, and other digital systems that require a 3.3V supply.
  • High Efficiency: Thanks to its synchronous rectification design, the LTC1574CS-3.3#PBF offers high efficiency, which is critical for reducing power losses and improving overall system performance.
  • Fast Transient Response: The regulator is designed to respond quickly to changes in load, ensuring stable output voltage even under dynamic conditions.
  • Low Dropout Operation: The LTC1574CS-3.3#PBF can maintain regulation with minimal input-to-output voltage difference, making it suitable for low voltage applications.
  • Adjustable Switching Frequency: The switching frequency can be programmed or synchronized from 200kHz to 400kHz, allowing flexibility in design and optimization of component size and efficiency.
  • Thermal Protection: Integrated thermal protection safeguards the device from overheating, enhancing system reliability.
  • Compact Package: The LTC1574CS-3.3#PBF comes in a compact 16-lead narrow SSOP package, ideal for space-constrained applications.

Applications

The LTC1574CS-3.3#PBF is versatile and can be used in various applications, including:

  • Portable and battery-powered devices
  • Embedded systems
  • Telecommunications equipment
  • Networking hardware
  • Computer peripherals

Quality and Reliability

Analog Devices Inc. is known for their commitment to quality, and the LTC1574CS-3.3#PBF is no exception. It is manufactured to meet high standards, ensuring consistent performance and reliability for critical applications.

With its robust feature set and compact form factor, the LTC1574CS-3.3#PBF from Analog Devices Inc. is an excellent choice for designers looking for a high-performance, efficient, and reliable voltage regulation solution.

You May Also Be Interested in

Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess