EN
  • EN
  • DE

LTC1590IS#TRPBF

Part No LTC1590IS#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT A-OUT 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 16 Weeks
Features 12 Bit Digital to Analog Converter 2 16-SO
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SO
Family Name LTC1590
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879103-LTC1590IS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1590IS#TRPBF CAD Model

Description

Product Overview: LTC1590IS#TRPBF from Analog Devices Inc.

The LTC1590IS#TRPBF is a high-performance, dual 16-bit digital-to-analog converter (DAC) produced by Analog Devices Inc., a company renowned for its precision electronic components. This particular model is packaged in a compact, surface-mount, 16-lead narrow SOIC package, which is ideal for space-constrained applications that require high-precision analog output.

With its 16-bit resolution, the LTC1590IS#TRPBF ensures accurate conversion of digital signals to analog voltages, making it suitable for applications that demand precise and stable analog outputs. This includes instrumentation, industrial automation, and digital control systems where the fidelity of the analog signal is of utmost importance.

Key Features

  • High Resolution: 16-bit resolution provides fine granularity, allowing for very precise analog output voltages.
  • Dual DAC Channels: Two independent DAC channels enable the simultaneous output of two analog voltages, increasing the versatility of the device in complex systems.
  • Serial Interface: The device features a serial interface for communication with microcontrollers or digital signal processors, ensuring easy integration into digital systems.
  • Low Power Consumption: Designed for efficient operation, the LTC1590IS#TRPBF is suitable for battery-powered or power-sensitive applications.
  • Stable Performance: The DAC offers excellent temperature stability and linearity, which is critical for maintaining performance across various operating conditions.

Applications

The LTC1590IS#TRPBF is designed to meet the needs of a wide range of applications where precision digital-to-analog conversion is required. It is particularly well-suited for:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Process Control Systems
  • Industrial Automation
  • Precision Instrumentation

With its robust feature set and high precision, the LTC1590IS#TRPBF from Analog Devices Inc. is an excellent choice for designers looking to enhance the performance of their systems with reliable, high-resolution analog outputs. Whether in industrial, commercial, or research applications, this DAC is engineered to deliver consistent, accurate results that you can depend on.

You May Also Be Interested in

Intersil
Lowest to $7.1344
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess