EN
  • EN
  • DE

LTC1655IS8

Part No LTC1655IS8
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Digital to Analog Converters - DAC LTC1655 - 16-Bit Rail-to-Rail Micropower DACs in SO-8 Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196779-LTC1655IS8
Manufacturer Analog Devices Inc.
Category Digital to Analog Converters - DAC
Series LTC1655
Mounting Style SMD/SMT
Package SOIC-8
Height 1.75 mm
Power Dissipation 2.6 mW
Differential Nonlinearity 0.3 LSB
Ultra Librarian 3D Model Ultra Librarian LTC1655IS8 CAD Model

Description

Analog Devices Inc. LTC1655IS8: Precision DAC for High-Performance Applications

The LTC1655IS8, manufactured by Analog Devices Inc., is a high-precision digital-to-analog converter (DAC) that offers exceptional accuracy and stability for demanding applications. Enclosed in a compact SOP-8 package, this 16-bit DAC is designed to deliver high performance with a low-power operation, making it an ideal choice for systems requiring precise analog output with minimal power consumption.

Key Features and Benefits

  • High Resolution: With 16-bit resolution, the LTC1655IS8 provides fine-grained analog output, allowing for precise control in applications such as automated test equipment, data acquisition systems, and industrial process control.
  • Low Power Consumption: The device is optimized for low power usage, which is critical for battery-powered and energy-sensitive applications. It operates from a single 5V supply, further simplifying power management in system design.
  • Unipolar and Bipolar Output Ranges: The LTC1655IS8 supports both unipolar and bipolar output ranges, providing flexibility for various application requirements. This feature ensures compatibility with a wide range of analog input signals.
  • Settling Time: It boasts a fast settling time, enabling high-speed operation which is essential for applications that require quick response times and high throughput.
  • No External Components Required: This DAC operates without the need for external precision reference or buffer circuitry, reducing the overall component count and system complexity.
  • Software-Selectable Shutdown Mode: A software-selectable shutdown mode is available, which reduces the power consumption to just 0.4µA, further conserving energy when the DAC is not in active use.

Applications

The LTC1655IS8 is well-suited for a variety of applications, including:

  • Industrial Automation and Process Control
  • Data Acquisition Systems
  • Automated Test Equipment
  • Battery-Powered Devices
  • Medical Instrumentation

In summary, the LTC1655IS8 from Analog Devices Inc. is a versatile, high-precision DAC that combines low power consumption with high-resolution output. Its robust feature set and ease of integration make it a top choice for engineers and designers looking to enhance the performance and efficiency of their analog systems.

You May Also Be Interested in

Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3234 $58.6468
5+ $24.0602 $120.3010
7+ $23.3083 $163.1581
9+ $22.5564 $203.0076
12+ $21.8046 $261.6552
16+ $19.5489 $312.7824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess