EN
  • EN
  • DE

LTC1863CGN#TRPBF

Part No LTC1863CGN#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 12BIT SAR 16SSOP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tape & Reel
Number of Bits 12
Sampling Rate (Per Second) 200k
Number of Inputs 8
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating 0°C ~ 70°C
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Mounting SMD (SMT)
Base Product Number LTC1863
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC1863CGN#TRPBF-ND,LTC1863CGN#TRPBFCT,LTC1863CGN#TRPBFTR,-2735-LTC1863CGN#TRPBFCT,LTC1863CGN#TRPBFDKR
Standard Package 2,500
Win Source Part Number 1072060-LTC1863CGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1863CGN#TRPBF CAD Model

Description

Product Overview: LTC1863CGN#TRPBF from Analog Devices Inc.

The LTC1863CGN#TRPBF is a high-performance, 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to deliver precision and efficiency in a compact package. This ADC is part of a family of 16-channel, serially interfaced devices that are optimized for applications where space and power efficiency are critical, such as portable or remote sensing systems, data acquisition, and industrial control systems.

Key Features

  • High Resolution: The LTC1863CGN#TRPBF provides a 12-bit resolution, ensuring precise digital representation of analog signals for accurate data processing and analysis.
  • Multiple Channels: Equipped with 16 multiplexed channels, this ADC allows for the monitoring of numerous signals, making it highly versatile for complex systems.
  • Serial Interface: The device features a serial interface, which simplifies the connection to microcontrollers and digital systems while minimizing the number of required I/O lines.
  • Low Power Consumption: With its efficient power management, the LTC1863CGN#TRPBF is optimized for battery-powered and energy-sensitive applications.
  • No External Components Required: The ADC operates without the need for external sample-and-hold components, reducing the overall bill of materials and simplifying the design process.
  • Compact Package: Housed in a 16-pin SSOP (Shrink Small Outline Package), this ADC is designed for space-constrained applications.
  • Temperature Range: The device is specified for operation over the industrial temperature range, ensuring reliable performance in challenging environments.

Applications

The LTC1863CGN#TRPBF is suitable for a wide range of applications, including:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Industrial Process Control
  • Medical Equipment
  • Remote Sensor Monitoring

Conclusion

The LTC1863CGN#TRPBF from Analog Devices Inc. stands out as a robust and reliable ADC solution, offering a blend of precision, multiple channel inputs, and low power operation. Its integration-friendly serial interface and compact design make it an excellent choice for designers looking to enhance their systems with high-quality data conversion capabilities while maintaining stringent power and space requirements.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Lowest to $46.9805
Cirrus Logic Inc.
DAC 2-CH Delta-Sigma 24-bit 14-Pin SOIC T/R
Lowest to $2.4744
Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827
Maxim Integrated
IC DAC 6BIT V-OUT SOT23-5 / 6 Bit Digital to Analog Converter 1 SOT-23-5
Lowest to $3.7741
Analog Devices Inc.
IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $52.3881
Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628
Maxim Integrated
DAC 1-CH Resistor-String 16-bit 16-Pin TQFN EP T/R
Lowest to $11.7875
Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.5745 $52.7235
7+ $14.4201 $100.9407
11+ $13.9695 $153.6645
15+ $13.5189 $202.7835
20+ $13.0682 $261.3640
26+ $11.7163 $304.6238
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,570 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess