The LTC1968IMS8#PBF is a high-precision RMS-to-DC converter from Analog Devices Inc., designed to provide accurate and stable conversion from complex AC input signals to their true root-mean-square (RMS) DC value. This product is essential for applications requiring precise power measurement, such as industrial instrumentation, test equipment, and communication systems.
Key Features:
- High Accuracy: Offers an outstanding accuracy that ensures reliable performance in critical measurement tasks.
- Wide Bandwidth: Capable of processing signals with a bandwidth of up to 6MHz, making it suitable for high-frequency applications.
- Low Input Voltage Range: Accepts input voltage ranges from 20mV RMS up to 2V RMS, providing versatility in various signal environments.
- Temperature Stability: Maintains consistent performance over a wide temperature range, ensuring reliability in varying operating conditions.
- Low Power Consumption: Optimized for efficient operation, which is critical for battery-powered and energy-sensitive designs.
- No External Trims: Requires no external trims for full accuracy, simplifying the design and reducing the time to market.
- Differential Inputs: Features differential inputs which enhance common-mode rejection and improve the accuracy of measurements.
Applications:
- Industrial Control Systems
- Automated Test Equipment (ATE)
- Power Management Systems
- Signal Processing
- Energy Management
The LTC1968IMS8#PBF is packaged in an MSOP-8 (Micro Small Outline Package), which is compact and suitable for space-constrained applications. With its robust design and high-precision capabilities, the LTC1968IMS8#PBF is an ideal choice for engineers and designers looking to enhance the performance and accuracy of their electronic systems.