EN
  • EN
  • DE

LTC2172CUKG-14

Part No LTC2172CUKG-14
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT PIPELINED 52QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series -
Package Tube
Product Status Obsolete
Number of Bits 14
Sampling Rate (Per Second) 65M
Number of Inputs 4
Input Type Differential
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of A/D Converters 4
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 1.7V ~ 1.9V
Voltage - Supply, Digital 1.7V ~ 1.9V
Features Simultaneous Sampling
Temperature Range - Operating 0°C ~ 70°C
Package / Case 52-WFQFN Exposed Pad
Supplier Device Package 52-QFN (7x8)
Mounting Type Surface Mount
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1378942-LTC2172CUKG-14
Ultra Librarian 3D Model Ultra Librarian LTC2172CUKG-14 CAD Model

Description

Product Overview: LTC2172CUKG-14 from Analog Devices Inc.

The LTC2172CUKG-14 is a high-performance, low-power, 14-bit, 170Msps analog-to-digital converter (ADC) designed and manufactured by Analog Devices Inc., a leader in high-performance signal processing solutions. This ADC is part of the LTC217x family and is engineered to meet the demanding requirements of applications such as medical imaging, communications, industrial instrumentation, and test equipment.

Key Features

  • Precision Conversion: With its 14-bit resolution, the LTC2172CUKG-14 ensures accurate digital representation of analog signals, making it ideal for precision measurement applications.
  • High Sampling Rate: The ADC operates at a sampling rate of up to 170Msps, enabling the capture of high-frequency signals with minimal distortion and maintaining signal integrity.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC2172CUKG-14 consumes only 1.25W at the full 170Msps rate, which is critical for power-sensitive applications.
  • Flexible Interface: It features serial LVDS outputs that can be configured for 1 or 2-lane modes, providing design flexibility and ease of integration with a variety of digital systems.
  • Small Form Factor: The ADC comes in a compact 7mm x 7mm QFN package, making it suitable for space-constrained applications.

Performance and Reliability

The LTC2172CUKG-14 delivers exceptional performance with a signal-to-noise ratio (SNR) of 73.6dB and a spurious-free dynamic range (SFDR) of 90dB at baseband frequencies. Its robust design ensures reliable operation over an industrial temperature range of -40°C to +85°C.

Easy Integration

Integrating the LTC2172CUKG-14 into your design is simplified with the availability of comprehensive support materials, including detailed datasheets, reference designs, and technical support from Analog Devices Inc. This allows for a shortened development cycle and quicker time-to-market for your products.

Applications

The versatility of the LTC2172CUKG-14 makes it an excellent choice for a wide array of applications, such as:

  • Medical Imaging Systems
  • Communications Infrastructure
  • Industrial Instrumentation
  • High-speed Data Acquisition Systems
  • Test and Measurement Equipment

With its blend of high speed, precision, and low power consumption, the LTC2172CUKG-14 from Analog Devices Inc. is an ADC that delivers top-notch performance for the most demanding applications.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess