EN
  • EN
  • DE

TA8030F

Part No TA8030F
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 354127-TA8030F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA8030F CAD Model

Description

The TA8030F is a single-channel DC brushed motor driver IC manufactured by Toshiba Semiconductor and Storage. This IC is designed for automotive applications, specifically for controlling small DC motors that require a compact and efficient solution. It integrates several protection features to ensure reliable operation in harsh automotive environments.

Applications

  • Automotive power window systems
  • Automotive door lock systems
  • Automotive mirror control systems
  • Automotive sunroof control systems

Features

  • Single-channel DC brushed motor driver
  • Low on-resistance MOSFET output stage
  • Built-in overcurrent protection (OCP)
  • Built-in thermal shutdown (TSD)
  • Built-in under-voltage lockout (UVLO)
  • Small surface mount package (SOP-8)

Benefits

  • High efficiency: The low on-resistance MOSFET output stage minimizes power dissipation, leading to higher efficiency and reduced heat generation, which is crucial in compact automotive systems.
  • Robust protection: The built-in OCP and TSD features protect the IC and the driven motor from damage due to overcurrent or overheating conditions, ensuring reliable operation.
  • Simplified design: The integrated features and small package size simplify the design process and reduce board space requirements in automotive applications.
  • Reliable operation: The UVLO feature prevents the IC from operating under insufficient voltage conditions, contributing to stable and predictable performance.
  • Compact solution: The small SOP-8 package makes it suitable for space-constrained automotive applications.

Additional Details

The TA8030F is typically supplied in a small SOP-8 package, making it suitable for high-density automotive applications. It utilizes an internal MOSFET to drive the motor. The overcurrent protection circuit monitors the output current and limits it to a safe level, protecting both the IC and the motor. The thermal shutdown circuit monitors the junction temperature of the IC and disables the output stage if the temperature exceeds a safe threshold. The under-voltage lockout circuit prevents the IC from operating when the supply voltage is too low, preventing unpredictable behavior. The external components required are minimal, which simplifies the overall system design. Its design is optimized for low electromagnetic interference (EMI) to meet automotive standards.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
NXP / Nexperia
Lowest to $7.8205
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Lowest to $11.9404

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6818 $51.1350
180+ $0.5595 $100.7100
280+ $0.5420 $151.7600
385+ $0.5245 $201.9325
495+ $0.5070 $250.9650
660+ $0.4546 $300.0360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,294 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess