EN
  • EN
  • DE

LTC2412IGN#TRPBF

Part No LTC2412IGN#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000909-LTC2412IGN#TRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Series microPOWER™
Package Tape & Reel (TR)
Operating Temperature -40°C ~ 85°C
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian LTC2412IGN#TRPBF CAD Model

Description

Product Overview: LTC2412IGN#TRPBF

The LTC2412IGN#TRPBF from Analog Devices Inc. is a highly precise, 24-bit No Latency ΔΣ Analog-to-Digital Converter (ADC) that offers an excellent solution for demanding data acquisition applications. This ADC is part of the LTC2412 series, known for its outstanding performance and reliability in various industrial, medical, and instrumentation environments.

Key Features

  • Resolution: 24-bit No Latency ΔΣ ADC provides high-resolution measurements, ensuring detailed and accurate data capture.
  • Input Type: Differential, allowing the device to measure the difference between two signals, which is crucial for eliminating common-mode noise and improving measurement accuracy.
  • Sampling Rate: Offers a flexible sampling rate, enabling it to be used in both slow and fast signal acquisition scenarios.
  • Power Supply: Operates on a single 5V supply, simplifying power management in the system design.
  • Interface: Features a simple, digital three-wire serial interface, making it easy to connect to microcontrollers and digital systems.
  • Package: Comes in a 16-lead SSOP package, providing a compact footprint that is suitable for space-constrained applications.
  • Temperature Range: Designed to work within an industrial temperature range, ensuring reliable operation under extreme conditions.

Applications

The LTC2412IGN#TRPBF is ideal for a wide range of applications where precision data acquisition is essential. These include:

  • Industrial Process Control
  • Temperature Measurement Systems
  • Medical Instrumentation
  • Scientific Analysis Equipment
  • Weight and Pressure Measurement
  • Data Acquisition Systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and the LTC2412IGN#TRPBF is no exception. The product is designed to meet the stringent requirements of industrial and medical standards, ensuring long-term reliability and performance. With its robust design and advanced features, the LTC2412IGN#TRPBF ADC is a prime choice for professionals seeking precision and durability in their electronic designs.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.7981 $62.3943
6+ $17.0651 $102.3906
10+ $16.5318 $165.3180
13+ $15.9986 $207.9818
17+ $15.4653 $262.9101
22+ $13.8654 $305.0388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,526 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess