EN
  • EN
  • DE
  • IT

LTC2463CMS#TRPBF

Part No LTC2463CMS#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 12MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Number of Bits 16
Sampling Rate (Per Second) 60
Number of Inputs 1
Input Type Differential
Data Interface I2C
Configuration ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Features Selectable Address
Temperature Range - Operating 0°C ~ 70°C
Package / Case 12-TSSOP (0.118", 3.00mm Width)
Supplier Device Package 12-MSOP
Mounting Type Surface Mount
Base Product Number LTC2463
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879264-LTC2463CMS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2463CMS#TRPBF CAD Model

Description

The LTC2463CMS#TRPBF is a precision, easy-to-use 16-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to provide high-accuracy measurements in a compact package. This ADC is part of the LTC246x family of no latency ΔΣ ADCs that offer a unique combination of speed, precision, and ease of use while consuming minimal power.

Key Features

  • Resolution: 16-bit ΔΣ ADC with an internal oscillator.
  • Input Range: Differential input range of ±VREF with VREF up to 5V.
  • Data Rate: Offers a sample rate of 60 conversions per second.
  • Power Efficiency: Low current operation with 2.7V to 5.5V supply range; typical supply current is only 330μA.
  • No Latency: The LTC2463 provides no latency, making it ideal for multiplexed applications.
  • Automatic Calibration: Features automatic calibration for each conversion, ensuring accuracy over time and temperature without user intervention.
  • Package: Comes in a 12-lead MSOP package.
  • Interface: Simple digital interface with I2C-compatible serial output.

Applications

The LTC2463CMS#TRPBF is versatile and is suitable for a wide range of applications, including:

  • Portable Instrumentation
  • Temperature Measurements
  • Industrial Process Control
  • Data Acquisition Systems
  • Medical Devices
  • Automotive Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC2463CMS#TRPBF is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring high performance and durability.

Ordering Information

The part number LTC2463CMS#TRPBF represents the tape and reel packaging option of the MSOP-12 package, which is ideal for automated assembly processes. For sample requests or to place a bulk order, contact an authorized distributor or visit Analog Devices Inc.'s website.

You May Also Be Interested in

Texas Instruments
QUAD CHANNEL, 12-BIT, 125-MSPS ADC WITH SERIAL LVDS INTERFACE | IC ADC 12BIT PIPELINED 64VQFN
Need more? Email Us
Texas Instruments
ADCS7478 1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & WSON | IC ADC 12BIT SAR SOT23-6
Lowest to $1.2582
Analog Devices Inc.
4-Channel, 1 MSPS, 8-/10-/12-Bit ADCs with Sequencer in 16-Lead TSSOP | IC ADC 8BIT SAR 16TSSOP
Lowest to $2.1678
Texas Instruments
Dual-Channel, 14-Bit, 250-MSPS Ultralow-Power ADC with Analog Input Buffer | IC ADC 14BIT PIPELINED 64VQFN
Need more? Email Us
Texas Instruments
8-Bit Resolution 2.7 V to 3.6 V VCC Easy Microprocessor Interface or Standalone Operation
Lowest to $4.3056
Analog Devices Inc.
16-Bit, 570 kSPS CMOS ADC
Lowest to $50.1024
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC
Lowest to $78.4979
Analog Devices Inc.
14-Bit, 20 MSPS/40 MSPS/65 MSPS Dual A/D Converter
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit, Serial 6 ms ADC in 8-Pin Package
Lowest to $44.9004

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $57.7967 $115.5934
3+ $47.4234 $142.2702
5+ $45.9409 $229.7045
6+ $44.4597 $266.7582
8+ $42.9773 $343.8184
11+ $38.5311 $423.8421
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,210 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess