Product Overview: LTC2480HMS#PBF
The LTC2480HMS#PBF is a precision, 16-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to offer high accuracy and ease of use for a wide range of applications. This ADC features an integrated high precision oscillator, a temperature sensor, and a differential input, making it a versatile choice for many measurement tasks.
Key Features
- Easy Drive Technology: The LTC2480HMS#PBF incorporates Easy Drive technology, which simplifies the design by reducing the requirements for external components and driver circuits.
- High Resolution: With a 16-bit no latency ΔΣ ADC, this product delivers high-resolution measurements, ensuring precise data conversion for critical applications.
- Integrated Temperature Sensor: The onboard temperature sensor provides direct digital temperature measurements, eliminating the need for additional temperature sensing components.
- Multiple Speed/Resolution Combinations: This ADC offers several speed/resolution combinations, giving designers the flexibility to optimize for power consumption and performance based on their specific needs.
Applications
The LTC2480HMS#PBF is ideal for a variety of applications that require high precision and low power consumption, such as:
- Industrial Process Control
- Temperature Measurement
- Data Acquisition Systems
- Medical Devices
- Automotive Systems
Package and Reliability
Encased in a durable MSOP-10 package, the LTC2480HMS#PBF is designed for robust performance in harsh environments. Its specifications ensure reliability over an extended industrial temperature range, making it suitable for outdoor and industrial applications where temperature fluctuations are common.
Technical Specifications
- Resolution: 16-Bit
- Interface: I2C-compatible Serial
- Supply Voltage: 2.7V to 5.5V
- Operating Temperature Range: -40°C to +85°C
- Package Type: MSOP-10
The LTC2480HMS#PBF from Analog Devices Inc. represents a blend of precision, flexibility, and durability, making it a top choice for engineers and designers looking for a reliable ADC solution.