EN
  • EN
  • DE

LTC2627IDE#PBF

Part No LTC2627IDE#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 12DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 12 Bit Digital to Analog Converter 2 12-DFN (4x3)
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 12-WFDFN Exposed Pad
Case / Package 12-DFN (4x3)
Family Name LTC2627
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 91
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924393-LTC2627IDE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2627IDE#PBF CAD Model

Description

Product Overview: LTC2627IDE#PBF

The LTC2627IDE#PBF is a dual 12-bit digital-to-analog converter (DAC) component manufactured by Analog Devices Inc., known for its precision and reliability in the field of analog technology. This high-performance DAC is designed for ease of use and flexibility, making it an ideal choice for a wide range of applications including process control, data acquisition systems, and digital calibration.

Key Features

  • Dual 12-Bit DACs: The device integrates two independent 12-bit DACs in one package, providing precise control over multiple analog outputs simultaneously.
  • Integrated Precision Reference: The LTC2627 comes with an onboard precision reference, ensuring stable and accurate output voltages over temperature and time.
  • Wide Output Range: With a rail-to-rail output, the DAC can generate voltages from 0V to the reference voltage, offering a broad dynamic range for various applications.
  • Serial Interface: The device features a SPI/Microwire-compatible 3-wire serial interface, allowing for easy communication with microcontrollers or digital systems.
  • Power-On Reset: Each DAC powers up with its outputs at zero scale, ensuring a predictable startup state.
  • Low Power Consumption: Designed for power-sensitive applications, the LTC2627 provides high performance with minimal power usage.
  • Compact Package: The component is available in a compact 14-lead DFN package, which is suitable for space-constrained applications.

Applications

The LTC2627IDE#PBF is versatile and can be used in various sectors including industrial, automotive, and communication systems. Its precision and dual-channel output make it particularly suitable for:

  • Programmable voltage and current sources
  • Automated test equipment
  • Robotics and process control systems
  • Data acquisition systems
  • Portable battery-powered instruments
  • Digital gain and offset adjustment

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the LTC2627IDE#PBF is no exception. It is built to meet high standards of performance and reliability, ensuring that it can operate effectively in challenging environments and over extended periods.

With its combination of features, the LTC2627IDE#PBF from Analog Devices Inc. stands out as a sophisticated and reliable component for precision analog output requirements.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess