EN
  • EN
  • DE

LTC2631CTS8-LZ10#TRMPBF

Part No LTC2631CTS8-LZ10#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT V-OUT TSOT23-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features 10 Bit Digital to Analog Converter 1 TSOT-23-8
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package SOT-23-8 Thin, TSOT-23-8
Case / Package TSOT-23-8
Family Name LTC2631
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC2631CTS8-LZ10#TRMPBF-ND, LTC2631CTS8LZ10TRMPBF, LTC2631CTS8-LZ10#TRMPBFCT, LTC2631CTS8-LZ10#TRMPBFDKR, LTC2631CTS8-LZ10#TRMPBFTR
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879314-LTC2631CTS8-LZ10#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2631CTS8-LZ10#TRMPBF CAD Model

Description

Product Overview: LTC2631CTS8-LZ10#TRMPBF

The LTC2631CTS8-LZ10#TRMPBF is a high-precision digital-to-analog converter (DAC) component engineered by Analog Devices Inc., a leader in high-performance analog technology. This product offers a compact and efficient solution for various applications that require precise digital control over analog outputs.

Key Features

  • Resolution: The LTC2631CTS8-LZ10#TRMPBF boasts a 10-bit resolution, providing fine granularity and accurate control over the analog output voltage.
  • Output Range: It supports a full-scale output range that is determined by the reference voltage, giving designers flexibility in their system design.
  • Single Supply Operation: This DAC operates from a 2.7V to 5.5V supply, making it suitable for a wide array of low-voltage applications.
  • Internal Reference: It comes with an integrated precision reference, which simplifies the design process by reducing the number of external components required.
  • Package: The device is available in a compact TSOT-23 package, ideal for space-constrained applications.
  • Interface: Communication with the DAC is achieved through a simple SPI-compatible serial interface, which allows for easy integration with microcontrollers and other digital systems.

Applications

The LTC2631CTS8-LZ10#TRMPBF is versatile and can be used in a diverse range of applications such as:

  • Portable battery-powered devices
  • Data acquisition systems
  • Industrial control systems
  • Automotive systems
  • Medical equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The LTC2631CTS8-LZ10#TRMPBF is manufactured to meet the highest industry standards, ensuring stable and reliable performance across various environmental conditions. This product is also RoHS compliant, adhering to environmental regulations for hazardous substances.

Support and Resources

Designers can access extensive support and resources from Analog Devices Inc., including detailed datasheets, application notes, and reference designs. This ensures that integrating the LTC2631CTS8-LZ10#TRMPBF into your design is as smooth and efficient as possible.

With its high precision, ease of use, and robust support, the LTC2631CTS8-LZ10#TRMPBF from Analog Devices Inc. is an excellent choice for designers looking to implement a reliable and accurate DAC in their next project.

You May Also Be Interested in

Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6887 $53.5096
19+ $5.4882 $104.2758
29+ $5.3167 $154.1843
39+ $5.1452 $200.6628
51+ $4.9737 $253.6587
68+ $4.4591 $303.2188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess